EN
  • EN
  • DE

ADP2370ACPZ-R2

Part No ADP2370ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A SYNC 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 15V
Output Voltage 0.8V
Output Voltage MAX 14V
Output Current 800mA
Frequency - Switching 600kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 768018-ADP2370ACPZ-R2
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2370
Introduction Date November 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP2370ACPZ-R2 CAD Model

Description

The ADP2370ACPZ-R2 is a high-performance, synchronous, step-down DC-to-DC regulator from Analog Devices Inc., designed to deliver efficient and reliable power conversion in a compact package. This regulator is well-suited for a wide range of applications, from portable devices to industrial and telecommunications equipment.

Key Features

  • Input Voltage Range: The ADP2370ACPZ-R2 operates from an input voltage range of 3.2 V to 15 V, making it versatile for various power sources.
  • Output Voltage: It provides an adjustable output voltage from 0.8 V to VIN, accommodating a broad spectrum of power requirements.
  • High Efficiency: With synchronous rectification, it achieves high efficiency, reducing power loss and improving system performance.
  • Output Current: The device is capable of delivering up to 1 A of continuous output current, ensuring sufficient power for demanding loads.
  • Package: It comes in a compact 10-lead LFCSP (3 mm x 3 mm) package, ideal for space-constrained applications.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which minimizes electromagnetic interference (EMI) and allows for predictable system behavior.

Applications

The ADP2370ACPZ-R2 is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications systems
  • Industrial and instrumentation equipment
  • Medical devices
  • Point-of-load applications

Additional Benefits

Additional features of the ADP2370ACPZ-R2 include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, which provide enhanced safety and reliability. The device also supports soft start-up to minimize inrush current, thereby protecting downstream components during power-up.

In summary, the ADP2370ACPZ-R2 from Analog Devices Inc. is a robust and efficient solution for modern power management challenges. Its flexibility, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0190 $51.3230
41+ $2.4772 $101.5652
63+ $2.3998 $151.1874
87+ $2.3224 $202.0488
112+ $2.2449 $251.4288
150+ $2.0127 $301.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess