EN
  • EN
  • DE

ADP2371ACPZ-3.3-R7

Part No ADP2371ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage, 1.2 MHz/600 kHz, 800 mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 15V
Output Voltage 3.3V
Output Current 800mA
Frequency - Switching 600kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1141248-ADP2371ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2371
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2371ACPZ-3.3-R7 CAD Model

Description

ADP2371ACPZ-3.3-R7 - High-Efficiency, Step-Down DC-to-DC Regulator

The ADP2371ACPZ-3.3-R7 is a high-performance, fixed output voltage, step-down DC-to-DC regulator from Analog Devices Inc., designed to deliver a regulated 3.3V output from a wide input voltage range. This makes it an ideal choice for a variety of applications, including communications infrastructure, portable devices, and industrial equipment.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 3.15 V to 20 V, providing flexibility for use with various input sources.
  • Fixed 3.3V Output: It offers a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a broad range of components.
  • High Efficiency: With its high efficiency and low quiescent current, the ADP2371ACPZ-3.3-R7 is optimized for battery-powered applications where power conservation is critical.
  • Current Mode Control: The regulator employs current mode control for excellent transient response and easy compensation.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to minimize power loss and improve efficiency.
  • Thermal Overload Protection: Built-in thermal overload protection ensures the device operates within safe temperature limits.
  • Adjustable Soft Start: The soft start feature limits inrush current during startup, providing a controlled power-up sequence.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes footprint and allows for efficient heat dissipation.

Applications:

  • Point of Load (POL) Power Supplies
  • Portable and Battery-Powered Equipment
  • Networking and Telecommunications
  • Industrial and Automotive Electronics

The ADP2371ACPZ-3.3-R7's combination of features, including its wide input voltage range, high efficiency, and compact form factor, make it a versatile and reliable choice for designers looking to optimize their power management solutions. Analog Devices Inc.'s commitment to quality ensures that this step-down regulator will provide stable and efficient power conversion in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3047 $52.1880
95+ $1.0705 $101.6975
145+ $1.0371 $150.3795
200+ $1.0036 $200.7200
260+ $0.9702 $252.2520
345+ $0.8698 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess