EN
  • EN
  • DE

ADP2371ACPZ-R7

Part No ADP2371ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.8A SYNC 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 14V
Output Current 800mA
Frequency - Switching 600kHz to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 009139-ADP2371ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2371ACPZ-R7 CAD Model

Description

The ADP2371ACPZ-R7 is a high-performance, adjustable synchronous step-down DC-to-DC regulator from Analog Devices Inc., an industry leader in high-performance semiconductors. This regulator is designed to provide efficient, reliable power conversion in a wide range of applications, including communications infrastructure, industrial systems, and consumer electronics.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 3.15 V to 20 V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: It delivers an adjustable output voltage from 0.6 V to 95% of the input voltage, allowing for flexibility in different design scenarios.
  • High Efficiency: The ADP2371ACPZ-R7 features high efficiency of up to 93%, reducing power loss and improving overall system performance.
  • Compact Package: Housed in a compact 3 mm x 3 mm 16-lead LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.
  • Integrated Synchronous Rectification: The built-in synchronous rectifier improves efficiency by reducing diode losses associated with traditional step-down regulators.
  • Light Load Mode: It offers a power-saving mode for light load conditions, further enhancing the efficiency and battery life in portable applications.
  • Overcurrent Protection: The device includes an overcurrent protection feature to safeguard the regulator and the load from excessive current conditions.
  • Thermal Overload Protection: It also has thermal overload protection to prevent damage from overheating.

Applications:

The ADP2371ACPZ-R7's robust feature set makes it suitable for a diverse range of applications. It is commonly used in:

  • Point of Load (POL) power supplies
  • Communications and networking equipment
  • Industrial and instrumentation systems
  • Healthcare and medical devices
  • Consumer electronics

With its combination of efficiency, flexibility, and compact size, the ADP2371ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8978 $53.0802
21+ $4.8393 $101.6253
32+ $4.6880 $150.0160
45+ $4.5368 $204.1560
58+ $4.3856 $254.3648
77+ $3.9319 $302.7563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,307 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess