EN
  • EN
  • DE

ADP3165JRU

Part No ADP3165JRU
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Sync Step Down 5V/12V Input 20-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173142-ADP3165JRU
Popularity Low
Supply and Demand Status Balance
Family Name ADP3165
Introduction Date August 02, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3165JRU CAD Model

Description

Analog Devices Inc. ADP3165JRU Overview

The ADP3165JRU from Analog Devices Inc. is a versatile and high-performance synchronous buck controller designed to drive two N-channel MOSFETs in a synchronous rectified buck converter topology. This integrated circuit (IC) is specifically engineered to provide a high-efficiency, fast-transient response, and is suitable for a wide range of applications, including computing systems, networking equipment, and other power-sensitive devices that require a stable and efficient power supply.

Key Features

  • 5-Bit Programmable Dual-Edge Modulation: The ADP3165JRU offers a 5-bit programmable output voltage, which allows for precise control over the voltage regulation, making it ideal for systems that require dynamic voltage adjustment.
  • Active Voltage Positioning: This feature provides enhanced load transient performance, which is critical for maintaining voltage stability in response to rapid changes in load current.
  • Power Good Output: This output signal can be used for sequencing and monitoring purposes, ensuring that the power system is functioning within its expected parameters.
  • Overcurrent Protection: The device includes an overcurrent protection circuit that helps to safeguard the power supply and the load from damage due to excessive current.
  • Soft Start Capability: The soft start function minimizes inrush current during startup, contributing to the overall system reliability.

Applications

The ADP3165JRU is suitable for a variety of applications, including:

  • Desktop and notebook computers
  • Graphics cards and servers
  • Telecommunications and networking equipment
  • DC-DC power modules

Technical Specifications

With its wide input voltage range, the ADP3165JRU can accommodate various power sources, and its high switching frequency capability enables the use of smaller, more cost-effective external components. The device is available in a compact TSSOP-20 package, making it an excellent choice for space-constrained applications.

For detailed technical specifications, reference designs, and application notes, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance.

The ADP3165JRU is a testament to Analog Devices Inc.'s commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess