EN
  • EN
  • DE

ADP3203XRU-1.0

Part No ADP3203XRU-1.0
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173167-ADP3203XRU-1.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3203XRU-1.0 CAD Model

Description

ADP3203XRU-1.0: High-Efficiency, Low-Voltage Buck Regulator

The ADP3203XRU-1.0 is a state-of-the-art buck regulator from Analog Devices Inc., designed to deliver high-efficiency power conversion for a wide range of applications. This advanced component is specifically engineered to meet the needs of low-voltage systems that require a compact, efficient, and reliable power solution.

With an input voltage range that accommodates various system architectures, the ADP3203XRU-1.0 is versatile and can be employed in multiple platforms, including but not limited to, portable devices, networking equipment, and embedded systems. The product is optimized for converting power from a higher voltage to a lower voltage with minimal loss, ensuring that your devices operate with maximum energy efficiency.

The ADP3203XRU-1.0 boasts a high level of integration, featuring internal power switches, a bootstrap diode, and compensation components, which minimizes the external part count and simplifies the design process. This integration not only saves board space but also reduces the overall system cost and enhances reliability.

Key features of the ADP3203XRU-1.0 include:

  • High efficiency: The buck regulator is designed to provide a high efficiency conversion, which translates to less heat generation and longer battery life for portable applications.
  • Adjustable output voltage: This allows for flexible design options, catering to a variety of output requirements.
  • Excellent transient response: The device ensures stable operation even during rapid load changes, making it ideal for applications with dynamic power demands.
  • Overcurrent protection: Built-in current limiting features protect the device and the load from damage due to excessive currents.
  • Thermal protection: The regulator includes thermal shutdown to prevent overheating, further enhancing the safety and longevity of the system.

The ADP3203XRU-1.0 comes in a compact package, designed for easy implementation into existing designs without significant rework. With its robust feature set and proven performance, this buck regulator from Analog Devices Inc. represents a reliable choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess