EN
  • EN
  • DE
  • IT

ADP3300ARTZ-3-RL7

Part No ADP3300ARTZ-3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.17V @ 50mA
Output Current 50mA
Operating Supply Current 300μA to 1.7mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.08V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009153-ADP3300ARTZ-3-RL7
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian ADP3300ARTZ-3-RL7 CAD Model

Description

Analog Devices Inc. ADP3300ARTZ-3-RL7 Voltage Regulator

The ADP3300ARTZ-3-RL7 is a high-precision, low-power voltage regulator from Analog Devices Inc., designed to cater to the demanding requirements of battery-powered applications. This component ensures a stable and reliable power supply, which is crucial for maintaining the performance of sensitive electronic circuits.

Key Features

  • Output Voltage: The ADP3300ARTZ-3-RL7 provides a fixed output voltage of 3.0V, which is ideal for logic circuits and other standard low-voltage applications.
  • High Accuracy: With an output voltage accuracy of ±0.8%, this regulator ensures precise voltage levels, reducing the risk of damage to connected components due to voltage fluctuations.
  • Low Dropout Voltage: The low dropout performance enables efficient regulation even when the input voltage is very close to the output voltage, making it highly suitable for battery-operated devices where maximizing battery life is essential.
  • Low Quiescent Current: It boasts an exceptionally low quiescent current of 30 µA (typical), which significantly extends battery life by minimizing power consumption when devices are in standby mode.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the regulator and connected devices from damage due to excessive heat.
  • Current Limiting: Integrated current limiting prevents damage from overcurrent conditions, enhancing the longevity and reliability of the entire system.
  • Small Package: Packaged in a compact SOT-23 form factor, the ADP3300ARTZ-3-RL7 is ideal for space-constrained applications.

Applications

The ADP3300ARTZ-3-RL7 is versatile and can be used in a variety of electronic devices, including:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Notebook computers
  • Medical and healthcare equipment

With its combination of features, the ADP3300ARTZ-3-RL7 from Analog Devices Inc. is an exceptional choice for designers looking for a reliable and efficient voltage regulator to enhance the performance and battery life of their products.

You May Also Be Interested in

Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5484 $69.6780
105+ $1.2716 $133.5180
160+ $1.2316 $197.0560
220+ $1.1915 $262.1300
285+ $1.1526 $328.4910
380+ $1.0323 $392.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess