EN
  • EN
  • DE

ADP3301AR-3

Part No ADP3301AR-3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy anyCAP 100 mA Low Dropout Linear Regulator / LDO Regulator Pos 3V 0.1A 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173195-ADP3301AR-3
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3301
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3301AR-3 CAD Model

Description

ADP3301AR-3 Voltage Regulator by Analog Devices Inc.

The ADP3301AR-3 is a high-precision, low-dropout voltage regulator that offers optimal performance for a wide range of applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this regulator is designed to maintain a stable output voltage even under varying input voltage and load conditions. Its robust design and high-quality construction make it a preferred choice for engineers and designers in need of a reliable power management solution.

Key Features:

  • High Accuracy: The ADP3301AR-3 boasts an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage of just 100mV at 100mA load, this regulator can operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Wide Operating Range: It supports an input voltage range from 3.0V to 12V, providing versatility for different power supply configurations and applications.
  • Output Current: Capable of delivering up to 100mA of output current, it is suitable for low-power applications such as battery-powered devices, portable instruments, and microprocessor power supplies.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage due to excessive power dissipation or high operating temperatures.
  • Current Limiting: Integrated current limiting functionality enhances the safety and longevity of the regulator and the overall system by preventing overcurrent conditions.

Applications:

The ADP3301AR-3 is ideal for a variety of applications that require stable and efficient voltage regulation, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Data communication devices
  • Medical instruments
  • Linear power supplies

With its high precision, low power consumption, and small footprint, the ADP3301AR-3 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management systems. Its performance and reliability are backed by Analog Devices' commitment to quality, making it a top selection for critical and demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess