EN
  • EN
  • DE

ADP3301ARZ-3

Part No ADP3301ARZ-3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 100MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.2V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 2 mA
Control Features Error Flag, Shutdown
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP3301ARZ3,ANAANAADP3301ARZ-3,ADP3301ARZ-3-ND,-2735-ADP3301ARZ-3,2156-ADP3301ARZ-3,505-ADP3301ARZ-3
Standard Package 98
Win Source Part Number 1029837-ADP3301ARZ-3
Ultra Librarian 3D Model Ultra Librarian ADP3301ARZ-3 CAD Model

Description

Analog Devices ADP3301ARZ-3 Voltage Regulator

The ADP3301ARZ-3 is a high-precision, low-dropout voltage regulator from Analog Devices Inc., a name synonymous with high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component stands out for its ability to maintain a stable output voltage with an extremely low dropout voltage, making it ideal for battery-powered devices where maximizing battery life is crucial.

With a tight output voltage accuracy of ±1% at room temperature and ±2% over temperature, voltage variations are minimized, ensuring reliable operation of sensitive electronic equipment. The ADP3301ARZ-3 can deliver up to 100 mA of output current, while the low dropout performance allows for efficient regulation even when the input voltage is very close to the output voltage, a feature that enhances the overall efficiency of the system it's integrated into.

Designed with a slew of protection features, the ADP3301ARZ-3 includes overcurrent protection and thermal overload protection, which safeguard the device and the system against adverse conditions. The device also features a low quiescent current that further enhances its suitability for battery-operated devices by reducing the idle power consumption.

One of the key benefits of this regulator is its ability to remain stable with small 1.0 µF ceramic output capacitors, which allows for a more compact design in space-constrained applications. This is particularly advantageous in portable electronics where size and weight are critical considerations.

The ADP3301ARZ-3 comes in a robust SOIC (Small Outline Integrated Circuit) package, ensuring a reliable and straightforward mounting process on a variety of PCB (Printed Circuit Board) designs. Its wide operating temperature range from -40°C to +85°C makes it suitable for industrial applications that may be exposed to harsh environmental conditions.

Whether you're designing power management circuits for handheld devices, portable instruments, or any application requiring high precision and low power consumption, the ADP3301ARZ-3 from Analog Devices Inc. offers a dependable solution that combines performance with long-term reliability.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and technical resources available on the Analog Devices website.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess