EN
  • EN
  • DE

ADP3303ARZ-3.3REEL

Part No ADP3303ARZ-3.3REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 8-SOIC
Manufacturer Analog Devices Inc.
Series anyCAP®
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADP3303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3303ARZ-3.3REELDKR, ADP3303ARZ-3.3REELTR, ADP3303ARZ-3.3REEL-ND, ADP3303ARZ-3.3REELCT, ADP3303ARZ33REEL
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860289-ADP3303ARZ-3.3REEL
Ultra Librarian 3D Model Ultra Librarian ADP3303ARZ-3.3REEL CAD Model

Description

ADP3303ARZ-3.3REEL High-Accuracy Regulator by Analog Devices Inc.

The ADP3303ARZ-3.3REEL is a state-of-the-art linear voltage regulator manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of their high-precision, low-dropout product line, designed to maintain a stable 3.3V output with superior accuracy. The device comes in a convenient reel packaging, making it ideal for automated mass production processes.

With an impressive dropout voltage of just 100mV at 200mA load, the ADP3303ARZ-3.3REEL ensures efficient operation even in low-voltage environments. This characteristic is particularly beneficial for battery-powered applications where maximizing the use of available power is crucial. The device supports an input voltage range from 3.45V to 12V, providing ample flexibility for various design requirements.

The ADP3303ARZ-3.3REEL boasts an accuracy of ±0.8% at room temperature and ±1.4% over the entire temperature range, which spans from -40°C to +85°C. This precision is essential for applications requiring consistent performance and reliable voltage supply. Additionally, the regulator features a low quiescent current, further enhancing its suitability for portable and battery-operated devices where power conservation is a priority.

Engineered with safety in mind, the regulator incorporates several protective features. Overcurrent protection safeguards the device against excessive loads, while thermal overload protection ensures the regulator operates within safe temperature limits. The ADP3303ARZ-3.3REEL also offers a shutdown function that allows the output to be switched off, reducing the quiescent current to a negligible 1µA, thus extending battery life in portable applications.

The device is available in an SOIC-8 package, providing a compact footprint for space-constrained applications. Its surface-mount design aligns with modern PCB assembly techniques, allowing for efficient and straightforward integration into a wide range of electronic systems.

In summary, the ADP3303ARZ-3.3REEL from Analog Devices Inc. is a top-tier choice for designers seeking a high-accuracy, low-dropout voltage regulator that combines performance, versatility, and reliability. Its comprehensive set of features makes it particularly well-suited for precision applications in the telecommunications, computing, and portable electronics sectors.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6929 $58.1574
13+ $7.9532 $103.3916
20+ $7.7047 $154.0940
27+ $7.4561 $201.3147
35+ $7.2076 $252.2660
47+ $6.4620 $303.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,815 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess