EN
  • EN
  • DE

ADP7157ARDZ-04-R7

Part No ADP7157ARDZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 3.3V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 82dB ~ 55dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7157
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7157ARDZ-04-R7DKR,505-ADP7157ARDZ-04-R7CT,505-ADP7157ARDZ-04-R7TR,ADP7157ARDZ-04-R7TR-ND,505-ADP7157ARDZ-04-R7DKR,ADP7157ARDZ-04-R7DKR-ND,ADP7157ARDZ-04-R7TR,-2735-ADP7157ARDZ-04-R7CT,ADP7157ARDZ-04-R7CT-ND,ADP7157ARDZ-04-R7CT,ADP7157ARDZ-04-R7DKR
Standard Package 1,000
Win Source Part Number 975232-ADP7157ARDZ-04-R7
Ultra Librarian 3D Model Ultra Librarian ADP7157ARDZ-04-R7 CAD Model

Description

ADP7157ARDZ-04-R7 Voltage Regulator from Analog Devices Inc.

The ADP7157ARDZ-04-R7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular component is engineered to provide precise voltage regulation with a low dropout voltage, making it an ideal solution for sensitive applications where voltage stability is critical.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 4.0V, which is suitable for a variety of digital and analog circuits.
  • High Accuracy: It boasts excellent line and load regulation, ensuring a stable output even under varying input conditions and load demands.
  • Low Dropout: With a low dropout voltage, this regulator can maintain output regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Output Current: The ADP7157ARDZ-04-R7 is capable of delivering up to 800 mA of output current, accommodating a wide range of power requirements.
  • Low Noise: It features low output noise, making it suitable for noise-sensitive applications such as precision instrumentation, RF supply, and audio applications.
  • Thermal Protection: The device includes built-in thermal overload protection that safeguards the regulator from damage due to overheating.
  • Package: Housed in a compact 8-lead SOIC package, the ADP7157ARDZ-04-R7 is designed for space-constrained applications.

Applications:

The ADP7157ARDZ-04-R7 is versatile and can be used in a variety of applications, including:

  • High-performance portable devices
  • Data acquisition systems
  • Medical and healthcare equipment
  • Industrial and automation control systems
  • Communications infrastructure

With its precise voltage regulation and robust feature set, the ADP7157ARDZ-04-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable power management solution that does not compromise on performance. Its combination of low dropout, low noise, and high output current make it a versatile component for a wide range of electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8860 $55.5440
9+ $11.3936 $102.5424
14+ $11.0376 $154.5264
19+ $10.6815 $202.9485
25+ $10.3255 $258.1375
33+ $9.2573 $305.4909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,553 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess