EN
  • EN
  • DE

ADP3309ART-3.6-RL

Part No ADP3309ART-3.6-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description anyCAP 100 mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141302-ADP3309ART-3.6-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-3.6-RL CAD Model

Description

ADP3309ART-3.6-RL Voltage Regulator by Analog Devices Inc.

The ADP3309ART-3.6-RL is a high-precision, low-dropout voltage regulator designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is part of the ADP3309 series, which is known for its high accuracy and low power consumption, making it an excellent choice for battery-powered applications.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.6V, suitable for a wide range of electronic devices.
  • High Accuracy: With an output voltage accuracy of ±0.8% at room temperature, the ADP3309ART-3.6-RL ensures reliable performance for sensitive applications.
  • Low Dropout: Its low dropout performance (typically 100mV at 200mA load) allows for efficient operation even when the supply voltage is close to the output voltage, maximizing battery life.
  • Current & Thermal Limiting: Built-in current limit and thermal overload protection features safeguard the device and the application from damage due to excessive loads or high-temperature conditions.
  • Low Quiescent Current: The device has a low quiescent current of 110µA (typical), which is ideal for portable equipment where extending battery life is crucial.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Reel Packaging: The 'RL' suffix indicates that the device is provided in reel packaging, making it suitable for automated assembly processes.

Applications:

The ADP3309ART-3.6-RL is particularly well-suited for portable and battery-powered devices due to its low power consumption and stable output. It is commonly used in:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Other Portable Consumer Electronics

With its combination of high accuracy, low dropout voltage, and low quiescent current, the ADP3309ART-3.6-RL from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their portable applications.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4449 $68.6694
13+ $9.3913 $122.0869
20+ $9.0979 $181.9580
27+ $8.8046 $237.7242
34+ $8.5112 $289.3808
46+ $7.6299 $350.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess