EN
  • EN
  • DE

ADP3330ART-2.5-RL7

Part No ADP3330ART-2.5-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.2A 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173210-ADP3330ART-2.5-RL7
Popularity Low
Supply and Demand Status Balance
Family Name ADP3330
Introduction Date August 12, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3330ART-2.5-RL7 CAD Model

Description

The ADP3330ART-2.5-RL7 is a high-precision, low-dropout voltage regulator from Analog Devices Inc., designed to deliver a fixed output of 2.5 volts. This regulator is part of the ADP3330 series, which is renowned for its high accuracy and low power consumption, making it a perfect choice for sensitive electronic applications.

Key Features

  • Output Voltage: Fixed at 2.5V with a tight output voltage tolerance, ensuring reliable and consistent performance for sensitive circuits.
  • Dropout Voltage: Ultra-low dropout performance, which enhances efficiency by allowing operation with minimal differences between input and output voltages.
  • Load Regulation: Excellent load regulation characteristics maintain stable output despite changes in the load, providing a dependable power supply.
  • Current & Thermal Limiting: Built-in current limiting and thermal overload protection safeguard the device and the application from excessive currents and overheating.
  • Package: The SOT-23 package allows for compact design footprints, making it suitable for space-constrained applications.
  • Low Noise: Low output noise makes this regulator ideal for noise-sensitive applications such as precision instrumentation and RF systems.
  • High PSRR: High power supply rejection ratio (PSRR) minimizes the effect of supply voltage variations on the output voltage.

Applications

With its precise voltage regulation and low dropout characteristics, the ADP3330ART-2.5-RL7 is highly suited for portable and battery-powered devices, as well as for applications requiring a stable and clean power supply, such as:

  • Portable Communications Equipment
  • Notebook, Palmtop Computers, and PDAs
  • Battery-powered Devices
  • Data Acquisition Systems
  • Medical Instruments
  • RF Systems

The ADP3330ART-2.5-RL7 is available in a reel package, denoted by the RL7 suffix, which facilitates efficient assembly for high-volume production. Analog Devices Inc. has a reputation for quality and reliability, and this voltage regulator is no exception, providing a stable and efficient power solution for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess