EN
  • EN
  • DE

ADP3330ARTZ-2.85-RL7

Part No ADP3330ARTZ-2.85-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173219-ADP3330ARTZ-2.85-RL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ-2.85-RL7 CAD Model

Description

ADP3330ARTZ-2.85-RL7 Voltage Regulator by Analog Devices Inc.

The ADP3330ARTZ-2.85-RL7 is a high-quality voltage regulator component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This low dropout (LDO) linear regulator offers a fixed output voltage of 2.85V, making it an ideal choice for precise voltage regulation requirements in a variety of electronic applications.

Constructed in a compact SOT-23 package, the ADP3330ARTZ-2.85-RL7 is designed for space-constrained applications. Its small footprint allows for efficient use of printed circuit board (PCB) real estate, which is particularly beneficial in portable and miniaturized devices. The "RL7" suffix indicates that the product is provided in a reel package, which is suitable for automated assembly processes, thus streamlining manufacturing and reducing assembly costs.

Key features of the ADP3330ARTZ-2.85-RL7 include:

  • Fixed output voltage of 2.85V, providing stable and accurate power supply.
  • High accuracy output with tight load and line regulation, ensuring reliable performance under varying conditions.
  • Low dropout voltage, which enhances efficiency by allowing the regulator to operate closer to the input voltage.
  • Low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Overcurrent and thermal protection, safeguarding the device and the system against excessive currents and overheating.
  • No-load stability, allowing the regulator to maintain output voltage without a minimum load current.

The ADP3330ARTZ-2.85-RL7 is an excellent choice for applications that require a stable and efficient power supply, such as handheld devices, portable communications equipment, and personal digital assistants (PDAs). Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs, providing both reliability and performance.

Analog Devices Inc. is renowned for its commitment to quality and innovation, and the ADP3330ARTZ-2.85-RL7 is a testament to their expertise in power management solutions. For designers and engineers looking for a dependable voltage regulator that combines functionality with compactness, this product stands out as a top-tier option.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess