EN
  • EN
  • DE

ADP3331ARTZ-ADJ

Part No ADP3331ARTZ-ADJ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736854-ADP3331ARTZ-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3331ARTZ-ADJ CAD Model

Description

The ADP3331ARTZ-ADJ from Analog Devices Inc. is a highly efficient, low dropout linear regulator that offers the advantage of an adjustable output voltage. This component is designed to maintain precision voltage regulation while delivering up to 200 mA of output current. The device is an ideal choice for sensitive electronics that require a stable power supply with low variance.

Key Features

  • Adjustable Output Voltage: This feature allows users to set the output voltage to their desired level, providing versatility for different applications and ensuring compatibility with a variety of circuits.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • High Output Accuracy: The regulator provides a high level of accuracy in output voltage, which is critical for applications that demand precise voltage levels to function correctly.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application in the event of excessive temperature rise.
  • Current Limiting: Integrated current limiting prevents damage to the regulator and the load by restricting the output current during overload conditions.
  • Low Quiescent Current: The ADP3331ARTZ-ADJ has a low quiescent current, which minimizes power consumption when in standby mode, making it suitable for battery-powered applications.
  • Small Package Size: The regulator comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility and reliability of the ADP3331ARTZ-ADJ make it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA supply
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Telecommunications equipment

In summary, the ADP3331ARTZ-ADJ from Analog Devices Inc. is a robust, adjustable LDO regulator designed to meet the needs of a variety of high-performance applications where precision voltage regulation is paramount. Its features ensure reliable performance, protection, and flexibility, making it a valuable component in any power management design.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4864 $59.6736
50+ $2.3261 $116.3050
78+ $2.2458 $175.1724
111+ $2.0854 $231.4794
145+ $2.0052 $290.7540
180+ $1.9251 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,650 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess