Product Overview: ADP3333ARM-1.5-RL7
The ADP3333ARM-1.5-RL7 is a high-precision, low-dropout, linear voltage regulator designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This regulator is specifically engineered to deliver a fixed output voltage of 1.5V, making it an ideal solution for sensitive electronic applications that require a stable and accurate power supply.
Key Features
- Output Voltage: Fixed at 1.5V with high accuracy.
- Dropout Voltage: Low dropout performance ensures efficient operation even with minimal input-to-output voltage differentials.
- Output Current: Capable of supplying up to 300mA of output current, suitable for a wide range of applications.
- Package Type: The device comes in a compact MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.
- High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise and ripple from the power supply to deliver clean output voltage.
- Thermal Overload Protection: Integrated thermal overload protection safeguards the device and the application from excessive temperature and potential damage.
- Current Limiting: Built-in current limiting feature provides additional protection against overcurrent conditions.
- Low Quiescent Current: The regulator maintains low quiescent current, enhancing power efficiency, especially in battery-powered devices.
Applications
The ADP3333ARM-1.5-RL7 is versatile and can be used across various applications where voltage regulation is critical. This includes:
- Portable and battery-powered devices
- Microprocessor and microcontroller systems
- Data storage systems
- Medical and healthcare equipment
- Telecommunication infrastructure
- Automotive electronics
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The ADP3333ARM-1.5-RL7 voltage regulator is no exception, as it is built to meet stringent industry standards for performance and reliability, ensuring stable operation throughout its lifecycle.