EN
  • EN
  • DE

ADP3333ARM-3.3-RL7

Part No ADP3333ARM-3.3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy Ultralow IQ, 300 mA, anyCAP Low Dropout Regulator / LDO Regulator Pos 3.3V 0.3A 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173223-ADP3333ARM-3.3-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3333
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3333ARM-3.3-RL7 CAD Model

Description

ADP3333ARM-3.3-RL7 - Voltage Regulator IC by Analog Devices Inc.

The ADP3333ARM-3.3-RL7 is a high-precision, low-dropout voltage regulator integrated circuit (IC) from Analog Devices Inc., designed to deliver a fixed output of 3.3 volts. This component is a part of the ADP3333 series, which is well-known for its high accuracy, reliability, and efficiency in a variety of applications.

With an input voltage range from 3.6V to 12V, the ADP3333ARM-3.3-RL7 is capable of delivering up to 500mA of output current, making it suitable for use in diverse electronic systems. The device comes in a compact MSOP (Mini Small Outline Package) with the "RL7" suffix indicating the packaging type and quantity in the reel.

Key features of the ADP3333ARM-3.3-RL7 include:

  • Fixed output voltage of 3.3V with high accuracy.
  • Low dropout voltage, ensuring efficient operation even at lower input voltages.
  • High output current capacity of up to 500mA, suitable for a wide range of applications.
  • Excellent load and line regulation to maintain stable output despite changes in input voltage or load.
  • Overcurrent and thermal protection to safeguard the IC and the connected components from damage due to excessive current or overheating.
  • Low quiescent current, which enhances the power efficiency of the overall system.
  • Noise reduction capabilities with the addition of an external bypass capacitor.

The ADP3333ARM-3.3-RL7 is ideal for portable devices, microprocessor/microcontroller power supplies, and other applications that require a precise and stable power supply. Its high-performance characteristics ensure that sensitive electronic components receive a constant voltage, which is critical for maintaining system stability and reliability.

Analog Devices Inc. is known for its high-quality components that are widely used in the industry for their performance and durability. The ADP3333ARM-3.3-RL7 is a testament to their commitment to providing advanced solutions for power management challenges.

Part Number: ADP3333ARM-3.3-RL7

Manufacturer: Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6369 $58.0118
54+ $2.1633 $116.8182
83+ $2.0963 $173.9929
114+ $2.0282 $231.2148
148+ $1.9612 $290.2576
198+ $1.7579 $348.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess