EN
  • EN
  • DE

ADP3335ARM-2.5-RL7

Part No ADP3335ARM-2.5-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 500MA 8-MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.37V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 10 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3335
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860310-ADP3335ARM-2.5-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3335ARM-2.5-RL7 CAD Model

Description

ADP3335ARM-2.5-RL7 - Low Dropout Linear Regulator

The ADP3335ARM-2.5-RL7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This particular model is designed to provide a fixed 2.5V output from a variable input voltage range, making it an ideal choice for a wide array of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The regulator delivers a fixed output voltage of 2.5V, which is essential for powering sensitive electronic components that require a stable voltage supply.
  • High Accuracy: With a precision output voltage accuracy, the ADP3335ARM-2.5-RL7 ensures that the connected components operate within their optimal voltage ranges, thus improving system reliability.
  • Low Dropout: The low dropout performance enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, which is particularly beneficial in battery-powered devices where maximizing the use of available battery voltage is crucial.
  • High Current Capability: It is capable of delivering up to 500mA of output current, making it suitable for a variety of medium-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it and the application from damage due to excessive heat.
  • Current Limiting: In-built current limiting prevents damage to the regulator and the load in the event of an output short circuit or overload condition.
  • Low Noise: This regulator is optimized for low noise operation, which is critical for powering noise-sensitive circuits such as RF or precision analog systems.
  • Package: The ADP3335ARM-2.5-RL7 comes in a compact MSOP (Mini Small Outline Package) which is suitable for space-constrained applications.

Applications

The versatility of the ADP3335ARM-2.5-RL7 makes it an excellent choice for a broad range of applications. It is particularly well-suited for portable and battery-powered devices, such as mobile phones and digital cameras, where energy efficiency and space constraints are primary concerns. Additionally, its low noise characteristics make it ideal for powering sensitive analog and RF circuitry in telecommunications infrastructure, medical equipment, and precision instrumentation.

With its combination of features, the ADP3335ARM-2.5-RL7 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to improve the performance and stability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1543 $59.9317
45+ $2.5884 $116.4780
70+ $2.5075 $175.5250
96+ $2.4267 $232.9632
124+ $2.3458 $290.8792
165+ $2.1033 $347.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess