EN
  • EN
  • DE

ADP3339AKCZ-1.8-R7

Part No ADP3339AKCZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.48V @ 1.5A
Output Current 1.5A
Operating Supply Current 200μA to 40mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.23V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 009174-ADP3339AKCZ-1.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-1.8-R7 CAD Model

Description

Analog Devices Inc. ADP3339AKCZ-1.8-R7 Voltage Regulator

The ADP3339AKCZ-1.8-R7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 1.8V, making it an ideal power management solution for a wide range of electronic applications that require a stable and precise voltage supply.

With its low dropout performance, the ADP3339AKCZ-1.8-R7 can maintain regulation with a minimal difference between the input and output voltages, which is particularly beneficial in battery-operated devices where maximizing the use of available input voltage is crucial. This feature helps in prolonging battery life and enhancing the overall efficiency of the system.

The device comes in a compact 5-lead SOT-23 package, marked with the R7 suffix, which allows for space-saving on printed circuit boards (PCBs) and is suitable for high-density electronic assemblies. The small footprint of the ADP3339AKCZ-1.8-R7 makes it an excellent choice for portable devices, such as smartphones, tablets, and medical equipment, where space is at a premium.

Key features of the ADP3339AKCZ-1.8-R7 include:

  • Fixed output voltage of 1.8V, suitable for a variety of digital circuits.
  • High accuracy output voltage tolerance, ensuring reliable performance for sensitive applications.
  • Low dropout voltage, maximizing efficiency and battery life in portable devices.
  • High output current capability, capable of supplying up to 1.5A, which is ideal for high-power applications.
  • Excellent thermal performance and overcurrent protection, providing a robust solution for demanding environments.
  • Fast transient response, maintaining stable output voltage despite rapid changes in load.

The ADP3339AKCZ-1.8-R7 also features over-temperature protection, which safeguards the device and the application from thermal damage. This, combined with its low quiescent current, makes the voltage regulator a reliable component for power-sensitive designs.

In summary, the ADP3339AKCZ-1.8-R7 from Analog Devices Inc. is a high-quality voltage regulator that offers precision, efficiency, and reliability for a broad spectrum of applications that demand a stable 1.8V power supply.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7701 $52.6319
44+ $2.2729 $100.0076
69+ $2.2019 $151.9311
94+ $2.1308 $200.2952
122+ $2.0598 $251.2956
163+ $1.8467 $301.0121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess