EN
  • EN
  • DE

ADP3605ARZ3

Part No ADP3605ARZ3
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 120mA Switched Capacitor Volt. Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1007648-ADP3605ARZ3
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3605ARZ3 CAD Model

Description

The ADP3605ARZ3 is a high-performance, integrated circuit produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is specifically designed to cater to the demanding requirements of modern electronic applications, offering exceptional reliability and efficiency.

Key Features

  • Voltage Regulation: The ADP3605ARZ3 provides precise voltage regulation, ensuring stable operation for sensitive electronic components that require consistent power supply.
  • High Efficiency: With its advanced design, this integrated circuit offers high efficiency, which translates to reduced heat generation and lower energy consumption, making it ideal for eco-friendly and battery-powered devices.
  • Compact Form Factor: Enclosed in a small package, the ADP3605ARZ3 is suitable for use in space-constrained applications without compromising performance.
  • Robust Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from potential damage due to abnormal operating conditions.

Applications

The versatility of the ADP3605ARZ3 allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications

Parameter Value
Package SOIC-8
Input Voltage Specified Range
Output Voltage Adjustable/Pre-set
Operating Temperature Specified Range

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. The ADP3605ARZ3 is a testament to the company's commitment to delivering high-quality, innovative solutions designed to meet the evolving needs of technology across industries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mitsubishi
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess