EN
  • EN
  • DE

ADP5037ACPZ-R7

Part No ADP5037ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BCK/LNR SYNC 24LFCSP / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.8V ~ 3.8V, 800mA
Voltage/Current - Output 2 0.8V ~ 3.8V, 800mA
Voltage/Current - Output 3 0.8V ~ 5.2V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADP5037
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860332-ADP5037ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5037ACPZ-R7 CAD Model

Description

Analog Devices Inc.'s ADP5037ACPZ-R7: A High-Performance Power Management Solution

The ADP5037ACPZ-R7 from Analog Devices Inc. is a versatile and efficient integrated power management unit designed to cater to the demanding needs of modern electronic devices. This compact solution combines two high-performance step-down regulators with two low dropout (LDO) linear regulators, making it ideal for space-constrained applications requiring multiple power rails.

The device is housed in a 24-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm, providing a small footprint while delivering robust power management capabilities. The ADP5037ACPZ-R7 is engineered to provide high efficiency and excellent thermal performance, ensuring reliable operation even in challenging environments.

Key Features of the ADP5037ACPZ-R7:

  • Dual Step-Down Regulators: The integrated synchronous buck regulators support input voltages ranging from 2.3V to 6.5V, providing a flexible power solution for a variety of input sources.
  • Adjustable Output Voltage: Users can configure the output voltage of the step-down regulators from 0.8V to Vin and the LDOs from 0.8V to 5.0V, allowing for precise power delivery to meet the needs of specific components.
  • High Efficiency: The buck regulators feature high switching frequencies that enable the use of small external components, reducing board space and improving power efficiency.
  • Low Dropout Regulators: The LDOs offer low dropout performance, which is crucial for maintaining stable output voltages even when the input supply is limited.
  • Power Sequencing: The ADP5037ACPZ-R7 provides flexible power sequencing options, a critical feature for systems that require specific power-up and power-down sequences.
  • Thermal Protection: Built-in thermal overload protection ensures the device operates within safe temperature ranges, protecting both the power management unit and the system it powers.

With its combination of dual buck regulators and dual LDOs, the ADP5037ACPZ-R7 is a powerful choice for powering complex systems such as microprocessors, FPGAs, and other digital ICs. Its high level of integration and performance makes it a go-to power management solution for designers looking to optimize their system's power architecture without compromising on space or efficiency.

Whether used in mobile devices, portable instruments, or communication infrastructure, the ADP5037ACPZ-R7 from Analog Devices Inc. stands out as a reliable and feature-rich power management IC that delivers consistent performance and simplifies the design of power supply systems.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6184 $50.5656
22+ $4.6100 $101.4200
34+ $4.4659 $151.8406
47+ $4.3219 $203.1293
60+ $4.1778 $250.6680
81+ $3.7456 $303.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,149 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess