EN
  • EN
  • DE

ADP5300ACPZ-1-R7

Part No ADP5300ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 50mA, 500mA 10-VFDFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name ADP5300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5300ACPZ-1-R7TR, ADP5300ACPZ-1-R7DKR, ADP5300ACPZ-1-R7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910738-ADP5300ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5300ACPZ-1-R7 CAD Model

Description

ADP5300ACPZ-1-R7 - High-Efficiency, Low Quiescent Current Step-Down Regulator

The ADP5300ACPZ-1-R7 is a cutting-edge, high-performance step-down regulator from Analog Devices Inc., designed to meet the stringent power requirements of modern portable and battery-powered applications. This regulator stands out for its exceptional balance of efficiency and low quiescent current, making it an ideal choice for energy-sensitive devices.

Key Features

  • High Efficiency: The ADP5300ACPZ-1-R7 boasts a high-efficiency rate, ensuring minimal power loss during operation, which is crucial for prolonging battery life in portable devices.
  • Low Quiescent Current: With an ultra-low quiescent current, this regulator significantly reduces the amount of power consumed when in a light load or standby mode, further enhancing battery conservation.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.15 V to 6.50 V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to 5 V via external resistors, providing flexibility to meet the needs of specific circuit designs.
  • Compact Package: Housed in a compact 3 mm x 3 mm LFCSP package, the ADP5300ACPZ-1-R7 is designed to occupy minimal board space, which is essential for space-constrained applications.

Applications

The ADP5300ACPZ-1-R7 is suitable for a wide range of applications, including but not limited to:

  • Wireless and IoT devices
  • Energy harvesting systems
  • Portable and wearable technology
  • Medical devices
  • Remote sensors and monitoring systems

Reliability and Performance

Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADP5300ACPZ-1-R7 is built to deliver reliable and consistent performance. The regulator's robust design ensures it can withstand the demands of complex electronic systems, providing a dependable power management solution for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7054 $51.4026
46+ $2.2199 $102.1154
70+ $2.1505 $150.5350
97+ $2.0811 $201.8667
125+ $2.0118 $251.4750
167+ $1.8036 $301.2012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess