EN
  • EN
  • DE

ADP5303ACBZ-2-R7

Part No ADP5303ACBZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201826-ADP5303ACBZ-2-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.15V
Ultra Librarian 3D Model Ultra Librarian ADP5303ACBZ-2-R7 CAD Model

Description

Analog Devices Inc. ADP5303ACBZ-2-R7 High-Efficiency, Low Quiescent Current Step-Down Converter

The ADP5303ACBZ-2-R7 is a high-performance, ultra-low-power step-down regulator from the reputable manufacturer Analog Devices Inc. This efficient power management IC is designed to meet the stringent energy requirements of battery-powered devices, making it an ideal choice for a wide range of portable and IoT applications.

With an input voltage range of 2.15V to 6.50V, the ADP5303ACBZ-2-R7 is versatile enough to operate from a variety of power sources, including single-cell Li-Ion batteries, and multiple Alkaline/NiMH cells, or regulated 5V power supplies. Its ability to deliver up to 500 mA of output current makes it suitable for powering small to medium-sized loads.

This regulator boasts an impressive quiescent current of just 180 nA, which significantly extends battery life in applications where maintaining a low standby power is critical. The ADP5303ACBZ-2-R7 also features a Power Save Mode, which enhances efficiency at light loads, and a fixed frequency PWM mode that ensures stable operation under heavier loads.

For design flexibility, the ADP5303ACBZ-2-R7 offers an adjustable output voltage from 0.8V to 5V, allowing designers to tailor the voltage to their specific circuit requirements. The device is also equipped with several protective features, including over-current protection, thermal overload protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Encased in a compact, 6-lead WLCSP package, the ADP5303ACBZ-2-R7 minimizes the footprint on the PCB and is an excellent choice for space-constrained applications. Its high switching frequency of up to 1 MHz allows the use of small, low-cost inductors and capacitors, further reducing the overall solution size and BOM cost.

Whether you're developing wearables, wireless sensors, or any other application that demands high efficiency and low quiescent current, the ADP5303ACBZ-2-R7 from Analog Devices Inc. offers a robust and reliable solution that can help optimize performance and extend battery life.

For detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheets and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess