EN
  • EN
  • DE

ADP7102ACPZ-3.0-R7

Part No ADP7102ACPZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.325V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 1.4 mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADP7102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7102ACPZ-3.0-R7CT,ADP7102ACPZ-3.0-R7-ND,ADP7102ACPZ-3.0-R7TR,ADP7102ACPZ30R7,ANAANAADP7102ACPZ-3.0-R7,2156-ADP7102ACPZ-3.0-R7,ADP7102ACPZ-3.0-R7DKR,-2735-ADP7102ACPZ-3.0-R7CT,-2735-ADP7102ACPZ-3.0-R7DKR
Standard Package 1,500
Win Source Part Number 1213003-ADP7102ACPZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7102ACPZ-3.0-R7 CAD Model

Description

Introducing the ADP7102ACPZ-3.0-R7, a state-of-the-art linear voltage regulator crafted by the renowned manufacturer Analog Devices Inc. This component is designed to deliver high-performance solutions for a vast range of applications requiring stable and precise voltage regulation.

Key Features:

  • Output Voltage: The ADP7102ACPZ-3.0-R7 provides a fixed output voltage of 3.0V, suitable for powering sensitive electronic circuits that require a consistent power supply.
  • High Accuracy: With excellent line and load regulation, this regulator maintains a steady output despite variations in input voltage or connected load, ensuring reliable operation of your electronic devices.
  • Low Noise: This component features low noise performance, making it ideal for noise-sensitive applications such as precision instrumentation, audio equipment, and RF systems.
  • High PSRR (Power Supply Rejection Ratio): The device offers superior power supply rejection, which greatly minimizes the impact of fluctuations in the supply voltage on the output.
  • Thermal Protection: The ADP7102ACPZ-3.0-R7 is equipped with built-in thermal overload protection that safeguards the device under extreme operating conditions.
  • Low Dropout: The low dropout voltage enables efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-operated devices.
  • Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), this regulator is designed for space-constrained applications.

Applications:

The ADP7102ACPZ-3.0-R7 is versatile and can be used in a variety of settings, including but not limited to:

  • High-performance portable devices
  • Data acquisition systems
  • Medical and healthcare equipment
  • Industrial control systems
  • Analog and digital sensor systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADP7102ACPZ-3.0-R7 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and longevity for your critical applications.

Whether you're designing a sophisticated medical device or a robust industrial control system, the ADP7102ACPZ-3.0-R7 from Analog Devices Inc. offers the performance and reliability you need to power your innovations.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8520 $50.0760
32+ $3.1607 $101.1424
49+ $3.0619 $150.0331
68+ $2.9631 $201.4908
88+ $2.8644 $252.0672
117+ $2.5680 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess