EN
  • EN
  • DE

ADP7102ARDZ-3.0-R7

Part No ADP7102ARDZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.325V @ 300mA
Output Current 300mA
Operating Supply Current 900μA to 1.4mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1015197-ADP7102ARDZ-3.0-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7102ARDZ-3.0-R7 CAD Model

Description

Product Overview: ADP7102ARDZ-3.0-R7

The ADP7102ARDZ-3.0-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a fixed output voltage of 3.0V with superior accuracy and low noise. This component is an ideal choice for precision analog and digital circuits, offering a stable and clean power supply that enhances the performance of high-end applications.

Key Features

  • Fixed Output Voltage: The device provides a steady 3.0V output, which is essential for consistent operation of sensitive electronic components.
  • High Accuracy: With excellent line and load regulation, the ADP7102ARDZ-3.0-R7 ensures minimal deviation in voltage, even with fluctuations in input voltage or variations in load.
  • Low Dropout Voltage: The low dropout performance enables efficient operation even when the input voltage is close to the output voltage, making it well-suited for battery-powered devices.
  • Low Noise: This regulator offers a low noise output, which is crucial for applications such as precision instrumentation, medical devices, and high-end audio equipment.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating.
  • Reverse Battery Protection: The inclusion of reverse battery protection ensures that the device and the downstream components are safe from potential damage caused by reverse polarity.

Applications

The ADP7102ARDZ-3.0-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical and healthcare devices
  • Industrial control systems
  • High-end audio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADP7102ARDZ-3.0-R7 is no exception. The device is manufactured with the highest standards to ensure reliable performance in even the most demanding conditions. With its robust design and protective features, users can trust this linear regulator to deliver consistent power without compromising on safety or efficiency.

For detailed specifications and application notes, customers should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6674 $60.6762
31+ $3.8297 $118.7207
47+ $3.7099 $174.3653
65+ $3.5902 $233.3630
84+ $3.4705 $291.5220
112+ $3.1116 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess