EN
  • EN
  • DE

ADP7104ARDZ-5.0-R7

Part No ADP7104ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 900μA to 1.6mA
PSRR 60dB to 50dB (10kHz to 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 122403-ADP7104ARDZ-5.0-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7104ARDZ-5.0-R7 CAD Model

Description

ADP7104ARDZ-5.0-R7 Linear Regulator by Analog Devices Inc.

The ADP7104ARDZ-5.0-R7 is a high-performance, CMOS, low-dropout linear regulator that operates from 3.3 V to 20 V and provides up to 500 mA of output current. This fixed output voltage regulator offers a precise 5.0 V output with an accuracy of ±1% over the entire temperature range. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the ADP7104ARDZ-5.0-R7 is designed to meet the stringent requirements of precision, high-reliability systems.

With its low dropout voltage of only 250 mV at full load, the ADP7104ARDZ-5.0-R7 is perfect for applications that require a high level of power efficiency. This is especially important in battery-powered devices where extending operational life is crucial. The low quiescent current of 30 μA (typical) further enhances its suitability for portable applications.

The device features multiple protection mechanisms, including overcurrent protection, thermal overload protection, and reverse battery protection, ensuring the safety and reliability of the end application. The ADP7104ARDZ-5.0-R7 also offers a low noise performance, making it an excellent choice for sensitive RF or audio applications that demand a clean power supply.

Available in a compact SOIC-8 package, the ADP7104ARDZ-5.0-R7 is easy to integrate into a wide variety of designs, saving board space without compromising on performance. Its robust design allows for stable operation with output capacitors as low as 1 μF, providing flexibility in design and reducing overall component cost.

Key features of the ADP7104ARDZ-5.0-R7 include:

  • Fixed 5.0 V output voltage with ±1% accuracy
  • Wide input voltage range from 3.3 V to 20 V
  • Low dropout voltage: 250 mV @ 500 mA
  • Low quiescent current: 30 μA (typical)
  • Overcurrent and thermal overload protection
  • Reverse battery protection
  • Low noise operation
  • Stable with low ESR output capacitors (1 μF minimum)
  • Compact SOIC-8 package

Whether you're designing power management circuits for precision instrumentation, industrial equipment, or portable devices, the ADP7104ARDZ-5.0-R7 from Analog Devices Inc. is an excellent choice for a reliable and efficient power supply solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess