EN
  • EN
  • DE
  • IT

ADP7104ARDZ-9.0-R7

Part No ADP7104ARDZ-9.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 9V 500MA 8SOIC  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 9V
Voltage Dropout (Max) 0.55V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 1.6 mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7104ARDZ-9.0-R7-ND,ANAANAADP7104ARDZ-9.0-R7,ADP7104ARDZ-9.0-R7TR,ADP7104ARDZ-9.0-R7CT,-2735-ADP7104ARDZ-9.0-R7CT,ADP7104ARDZ-9.0-R7DKR,2156-ADP7104ARDZ-9.0-R7,-2735-ADP7104ARDZ-9.0-R7DKR,ADP7104ARDZ90R7
Standard Package 1,000
Win Source Part Number 1022954-ADP7104ARDZ-9.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ARDZ-9.0-R7 CAD Model

Description

The ADP7104ARDZ-9.0-R7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is designed to provide a fixed output voltage of 9.0V with an output current up to 500 mA, making it an excellent choice for a wide range of applications, from sensitive RF supply lines to high-performance analog circuits.

With its low dropout voltage and low quiescent current, the ADP7104ARDZ-9.0-R7 ensures efficient operation even in low-voltage environments, which is particularly beneficial for battery-powered applications. The device is characterized by its excellent transient response, which is critical for maintaining voltage stability during rapid load changes, thereby protecting sensitive electronic components.

The ADP7104ARDZ-9.0-R7 comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design includes a range of protective features such as overcurrent protection, thermal overload protection, and reverse battery protection, which contribute to the longevity and reliability of both the regulator and the overall system.

The regulator's wide input voltage range, from 2.7V to 20V, provides designers with the flexibility to use it in various system architectures. Additionally, the device offers a low noise performance, which is particularly important in precision analog applications where noise can significantly impact the system's performance.

For ease of implementation, the ADP7104ARDZ-9.0-R7 requires minimal external components, which simplifies the design process and accelerates time to market. Its pin compatibility with other devices in the same family allows for scalable designs that can be optimized for different power requirements without major changes to the PCB layout.

In summary, the ADP7104ARDZ-9.0-R7 is a versatile, reliable, and efficient solution for a broad spectrum of applications that require a stable and precise voltage supply. Its integration of advanced features in a compact package underscores Analog Devices Inc.'s commitment to providing innovative power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7681 $69.2172
28+ $4.7328 $132.5184
43+ $4.5849 $197.1507
59+ $4.4371 $261.7889
76+ $4.2890 $325.9640
101+ $3.8454 $388.3854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess