EN
  • EN
  • DE

ADP7105ARDZ-3.3-R7

Part No ADP7105ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 900μA ~ 1.6mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 768054-ADP7105ARDZ-3.3-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7105
Introduction Date July 10, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP7105ARDZ-3.3-R7 CAD Model

Description

ADP7105ARDZ-3.3-R7 Linear Regulator by Analog Devices Inc.

The ADP7105ARDZ-3.3-R7 is a high-performance, CMOS linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This fixed-output regulator provides a stable 3.3V output with an impressive accuracy level. It is designed to deliver up to 500 mA of output current, making it suitable for a wide range of applications that require a reliable power supply with low dropout voltage.

Constructed with an advanced silicon design, the ADP7105ARDZ-3.3-R7 boasts excellent transient response and low noise performance, which is crucial for powering sensitive analog and RF circuitry. The device features a low dropout voltage of typically 140 mV at full load, which enhances efficiency by allowing operation closer to the input voltage. This characteristic is particularly valuable in battery-operated devices where maximizing the usage of available power is essential.

The regulator's comprehensive protection features include over-current protection, thermal overload protection, and reverse battery protection. These safeguards contribute to the longevity and reliability of both the regulator and the application it powers. A shutdown function allows the device to be turned off, reducing the quiescent current to nearly zero, which is beneficial for power conservation in battery-powered devices.

Available in a compact SOIC-8 package, the ADP7105ARDZ-3.3-R7 is designed for easy integration into a variety of electronic systems. Its small footprint and low profile make it an excellent choice for space-constrained applications such as portable devices, medical equipment, and instrumentation. Additionally, the regulator's wide operating temperature range ensures stable performance across diverse environmental conditions.

Key features of the ADP7105ARDZ-3.3-R7 include:

  • Fixed 3.3V output voltage
  • Up to 500 mA output current
  • Low dropout voltage: 140 mV typical at full load
  • Excellent load and line regulation
  • Low noise operation
  • Over-current and thermal overload protection
  • Reverse battery protection
  • Shutdown function for power conservation
  • Wide operating temperature range
  • Compact SOIC-8 package

Whether you're designing a high-precision analog application, a battery-powered portable device, or any system that demands a clean and stable power supply, the ADP7105ARDZ-3.3-R7 from Analog Devices Inc. is a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3580 $58.9380
27+ $4.3959 $118.6893
41+ $4.2585 $174.5985
57+ $4.1210 $234.8970
73+ $3.9848 $290.8904
97+ $3.5724 $346.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess