EN
  • EN
  • DE

ADP7118ACPZN-R7

Part No ADP7118ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 6LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 19.58V
Voltage Dropout (Max) 0.42V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 320 µA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADP7118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7118ACPZN-R7CT,505-ADP7118ACPZN-R7CT,ADP7118ACPZN-R7DKR,-2735-ADP7118ACPZN-R7,ADP7118ACPZN-R7-ND,-2735-ADP7118ACPZN-R7DKR,505-ADP7118ACPZN-R7TR,-2735-ADP7118ACPZN-R7CT,-2735-ADP7118ACPZN-R7-ND,ADP7118ACPZN-R7TR,ADP7118ACPZN-R7DKR-ND,505-ADP7118ACPZN-R7DKR,ADP7118ACPZN-R7CT-ND,ADP7118ACPZN-R7TR-ND
Standard Package 3,000
Win Source Part Number 977008-ADP7118ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118ACPZN-R7 CAD Model

Description

The ADP7118ACPZN-R7 is a high-performance linear voltage regulator manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This device is designed to provide a stable output voltage with low noise and high accuracy, making it ideal for sensitive RF or analog circuitry that requires a clean power supply.

Key Features

  • Output Voltage Range: The ADP7118ACPZN-R7 offers a wide range of output voltages, which can be adjusted from 1.2V to 20V to suit a variety of applications.
  • High Output Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery for critical applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Low Noise Performance: This regulator is specifically designed to minimize output noise, a crucial feature for RF and precision analog systems.
  • High PSRR (Power Supply Rejection Ratio): High PSRR of the ADP7118ACPZN-R7 ensures stable output voltage despite variations in the input supply.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive power dissipation.
  • Current Limiting: It also features current limiting to protect the regulator and the load from overcurrent conditions.

Applications

The ADP7118ACPZN-R7 is versatile and can be used in a wide range of applications including:

  • Portable and battery-powered equipment
  • High-end audio and video applications
  • Data acquisition systems
  • Medical and healthcare devices
  • Telecommunications infrastructure
  • Automotive electronics

With its robust feature set and reliable performance, the ADP7118ACPZN-R7 from Analog Devices Inc. is a top choice for designers looking for a linear voltage regulator that meets stringent power requirements while maintaining energy efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8259 $54.7770
70+ $1.4982 $104.8740
105+ $1.4514 $152.3970
145+ $1.4045 $203.6525
185+ $1.3577 $251.1745
250+ $1.2173 $304.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess