EN
  • EN
  • DE

ADP7118AUJZ-2.5-R7

Part No ADP7118AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.5V 200MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 2.5V
Maximum Dropout Voltage 0.42V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140μA
Current - Supply (Maximum) 320μA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Part Number Series ADP7118
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806584-ADP7118AUJZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118AUJZ-2.5-R7 CAD Model

Description

ADP7118AUJZ-2.5-R7 - Low Dropout Linear Regulator

The ADP7118AUJZ-2.5-R7 is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide a stable and clean 2.5V output voltage with an input range from 2.7V to 20V. This makes it an ideal choice for precision, high-performance applications that require a low voltage supply with minimal noise and ripple.

With a maximum output current of up to 200mA, the ADP7118 is capable of meeting the requirements of a variety of applications, including sensitive RF or analog circuits, medical devices, and portable electronics. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is beneficial for battery-powered devices where maximizing battery life is crucial.

The ADP7118AUJZ-2.5-R7 comes in a compact TSOT-5 package, making it suitable for space-constrained applications. It also features a range of protective measures to ensure the stability and longevity of both the regulator and the powered device. These include over-current protection, thermal overload protection, and reverse battery protection.

One of the standout features of the ADP7118 is its low quiescent current, which is particularly important for battery-operated devices that require long standby times. Additionally, the device offers excellent transient response, which helps maintain a stable output voltage despite rapid changes in load, further ensuring the reliability of sensitive applications.

For designers looking to customize their power management solution, the ADP7118AUJZ-2.5-R7 also includes an adjustable version that allows the output voltage to be set anywhere between 1.2V and 5V using external resistors. This flexibility, combined with its high accuracy and low noise, makes the ADP7118 a versatile choice for a wide range of precision voltage regulation tasks.

Overall, the ADP7118AUJZ-2.5-R7 from Analog Devices Inc. is a robust and reliable LDO regulator that offers superior performance for applications where voltage precision and stability are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7867 $53.6010
70+ $1.4660 $102.6200
110+ $1.4202 $156.2220
150+ $1.3744 $206.1600
190+ $1.3286 $252.4340
255+ $1.1911 $303.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess