EN
  • EN
  • DE

ADP7142ACPZN-R7

Part No ADP7142ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 6LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 200mA 6-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UDFN Exposed Pad, CSP
Case / Package 6-LFCSP-UD (2x2)
Family Name ADP7142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7142ACPZN-R7CT, ADP7142ACPZN-R7-ND, ADP7142ACPZN-R7TR, ADP7142ACPZN-R7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860351-ADP7142ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADP7142ACPZN-R7 CAD Model

Description

ADP7142ACPZN-R7 Linear Regulator from Analog Devices Inc.

The ADP7142ACPZN-R7 is a high-performance linear regulator offered by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is designed to provide precision, low noise, and high power supply rejection ratio (PSRR) which makes it suitable for sensitive RF or audio applications as well as medical and instrumentation equipment.

This device operates over a wide input voltage range from 4.5 V to 20 V and is capable of delivering up to 200 mA of output current. The output voltage is adjustable from 1.2 V to 12 V, which allows for flexibility in various design applications. Additionally, the ADP7142ACPZN-R7 features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus improving battery life in portable applications.

One of the key features of the ADP7142ACPZN-R7 is its low output noise, which is typically 9 μV rms in the 10 Hz to 100 kHz range. This low noise performance, combined with a high PSRR of 70 dB at 10 kHz, makes this regulator an excellent choice for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-end audio amplifiers.

The ADP7142ACPZN-R7 is available in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications. It also includes several protective features such as overcurrent protection, thermal overload protection, and reverse battery protection which help to ensure the longevity and reliability of both the regulator and the system it is used in.

Moreover, the ADP7142ACPZN-R7 supports a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications where extreme temperatures are common. With its combination of performance, flexibility, and protection features, the ADP7142ACPZN-R7 from Analog Devices Inc. stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1405 $50.2480
39+ $2.5769 $100.4991
61+ $2.4963 $152.2743
83+ $2.4158 $200.5114
108+ $2.3353 $252.2124
144+ $2.0937 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess