EN
  • EN
  • DE

ADP7142AUJZ-2.5-R7

Part No ADP7142AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 200mA
Operating Supply Current 140μA to 320μA
Control Features Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1015209-ADP7142AUJZ-2.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7142AUJZ-2.5-R7 CAD Model

Description

Product Overview: ADP7142AUJZ-2.5-R7

The ADP7142AUJZ-2.5-R7 is a high-performance, CMOS, low-dropout (LDO) linear regulator from Analog Devices Inc., delivering a fixed output of 2.5V. This precision voltage regulator offers a maximum output current of 500 mA, making it suitable for a wide range of applications that require a stable and low-noise power supply.

Designed with advanced technology, the ADP7142AUJZ-2.5-R7 boasts excellent transient response and low output noise, which is critical for sensitive RF and analog circuitry. The device operates over a wide input voltage range from 2.7V to 20V, providing flexibility in various system designs. Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, which is beneficial in battery-operated devices where maximizing battery life is crucial.

The ADP7142AUJZ-2.5-R7 incorporates multiple safety features to ensure reliable operation under different conditions. These features include overcurrent protection, thermal overload protection, and a shutdown function that helps to conserve energy when the device is not in use. The regulator's enable pin allows for simple on/off control, offering designers the ability to optimize power management in their systems.

With its compact TSOT-5 package, the ADP7142AUJZ-2.5-R7 is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices, medical equipment, and precision instrumentation. The regulator's fixed 2.5V output reduces the need for external components, simplifying the design and reducing the overall bill of materials.

In summary, the ADP7142AUJZ-2.5-R7 from Analog Devices Inc. is a versatile and reliable LDO regulator that offers high accuracy, low dropout, and low noise performance. It is engineered to meet the stringent requirements of a variety of applications, ensuring a stable power supply while maintaining high efficiency.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1761 $55.5849
20+ $5.0676 $101.3520
31+ $4.9092 $152.1852
43+ $4.7509 $204.2887
55+ $4.5925 $252.5875
73+ $4.1174 $300.5702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess