EN
  • EN
  • DE

ADP7156ARDZ-2.5-R7

Part No ADP7156ARDZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1.2A 8SOIC  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7156ARDZ-2.5-R7DKR,-2735-ADP7156ARDZ-2.5-R7DKR,ADP7156ARDZ-2.5-R7CT,505-ADP7156ARDZ-2.5-R7DKR,ADP7156ARDZ-2.5-R7TR-ND,505-ADP7156ARDZ-2.5-R7TR,-2735-ADP7156ARDZ-2.5-R7CT,ADP7156ARDZ-2.5-R7TR,505-ADP7156ARDZ-2.5-R7CT,ADP7156ARDZ-2.5-R7CT-ND,ADP7156ARDZ-2.5-R7DKR-ND,505-ADP7156ARDZ-2.5-R7TR-ND
Standard Package 1,000
Win Source Part Number 1027795-ADP7156ARDZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7156ARDZ-2.5-R7 CAD Model

Description

ADP7156ARDZ-2.5-R7 Image

The ADP7156ARDZ-2.5-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a fixed 2.5V output from an input voltage range of 2.7V to 5.5V. This makes it an ideal choice for precision, high-performance applications that require a stable and clean power supply.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Input Voltage Range: 2.7V to 5.5V, suitable for a variety of sources.
  • Low Dropout: Capable of providing a stable output with minimal input-to-output voltage difference.
  • Low Noise: Excellent power supply ripple rejection ensures a clean output, ideal for sensitive RF or analog circuits.
  • High Output Current: Up to 500 mA, suitable for a range of applications.
  • Thermal Overload Protection: Ensures the device operates within safe temperature limits.
  • Short-Circuit Protection: Guards against damage from output shorts to ground or to the input voltage.
  • Package: The device comes in a compact 8-lead SOIC package, denoted by "RDZ" in the part number.

Applications

The ADP7156ARDZ-2.5-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • High-performance audio equipment
  • Precision instrumentation
  • Data acquisition systems
  • Medical devices
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP7156ARDZ-2.5-R7 is built to meet high standards, ensuring stable performance over its operational lifespan. The "R7" suffix indicates the product is provided in a reel, facilitating efficient handling and placement during the manufacturing process.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5475 $58.6425
7+ $16.0390 $112.2730
10+ $15.5378 $155.3780
14+ $15.0366 $210.5124
18+ $14.5354 $261.6372
24+ $13.0317 $312.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess