EN
  • EN
  • DE

ADP7158ACPZ-3.3-R7

Part No ADP7158ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 2A 10LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.28V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
PSRR 70dB ~ 50dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7158
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7158ACPZ-3.3-R7CT-ND,ADP7158ACPZ-3.3-R7CT,505-ADP7158ACPZ-3.3-R7CT,ANAANAADP7158ACPZ-3-3-R7,2156-ADP7158ACPZ-3.3-R7,ADP7158ACPZ-3.3-R7TR,ADP7158ACPZ-3.3-R7DKR,505-ADP7158ACPZ-3.3-R7TR,-2735-ADP7158ACPZ-3.3-R7DKR,-2735-ADP7158ACPZ-3.3-R7CT,ADP7158ACPZ-3.3-R7DKR-ND,ADP7158ACPZ-3.3-R7TR-ND,505-ADP7158ACPZ-3.3-R7DKR
Standard Package 1,500
Win Source Part Number 1027796-ADP7158ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7158ACPZ-3.3-R7 CAD Model

Description

ADP7158ACPZ-3.3-R7 Linear Regulator from Analog Devices Inc.

The ADP7158ACPZ-3.3-R7 is a state-of-the-art linear regulator from the renowned manufacturer, Analog Devices Inc. This component is designed to deliver high performance, offering a low dropout voltage and excellent power supply rejection ratio (PSRR), which makes it an ideal choice for sensitive analog circuits that require a stable power supply.

With a fixed output voltage of 3.3V, the ADP7158ACPZ-3.3-R7 can provide up to 600 mA of output current, catering to a variety of applications ranging from precision instrumentation to consumer electronics. The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 3mm x 3mm, making it suitable for space-constrained applications.

One of the key features of this linear regulator is its ultra-low noise operation, which is critical for maintaining signal integrity in sensitive RF or audio applications. Furthermore, the ADP7158ACPZ-3.3-R7 boasts a low quiescent current, contributing to the energy efficiency of the end application, especially in standby or low-power modes.

The device is also equipped with several protective features to ensure reliable operation under various conditions. These include overcurrent protection, thermal overload protection, and reverse battery protection, safeguarding the regulator and the downstream circuitry from potential damage.

For designers and engineers looking for a linear regulator that offers precision, low noise, and high reliability, the ADP7158ACPZ-3.3-R7 from Analog Devices Inc. is an excellent option. Its robust design and superior electrical characteristics make it a versatile component that can be used in a wide range of applications, from medical devices to industrial controls.

Whether you are designing a sophisticated measurement system or a high-performance audio amplifier, the ADP7158ACPZ-3.3-R7 linear regulator will help you achieve a clean and stable power supply, ensuring optimal performance of your electronic devices.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by Analog Devices Inc., which offers in-depth information to assist in the integration of the ADP7158ACPZ-3.3-R7 into your design projects.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4267 $65.7068
8+ $13.4783 $107.8264
12+ $13.0571 $156.6852
16+ $12.6359 $202.1744
21+ $12.2147 $256.5087
28+ $10.9512 $306.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,031 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess