EN
  • EN
  • DE

ADP8870ACBZ-R7

Part No ADP8870ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA, 60mA
Dimming PWM
Applications Backlight
Mounting SMD (SMT)
Case / Package 20-WLCSP
Win Source Part Number 125468-ADP8870ACBZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP8870ACBZ-R7 CAD Model

Description

Analog Devices Inc. ADP8870ACBZ-R7

Product Overview:

The ADP8870ACBZ-R7 is a feature-rich backlight LED driver developed by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to efficiently manage the power and brightness levels of LEDs used in backlighting applications. Its precision and control make it an ideal choice for portable devices where power conservation is crucial, such as smartphones, tablets, and laptops.

Key Features:

  • Charge Pump Technology: The ADP8870ACBZ-R7 utilizes a fractionally programmable 1x/1.5x/2x charge pump to provide a constant current to the LEDs. This ensures uniform brightness and improves overall efficiency.
  • Multiple LED Channels: It supports up to seven LED channels, which can be independently controlled, allowing for intricate backlighting designs and power-saving schemes by dimming unused sections.
  • Programmable Dimming: The device offers programmable dimming control via an I2C-compatible interface, giving designers the flexibility to adjust brightness levels according to specific application needs.
  • Automatic Brightness Adjustment: An ambient light sensor input is available for automatic brightness adjustment, which helps to conserve battery life by reducing backlight intensity in well-lit environments.
  • Fault Protection: Built-in open LED and short-circuit fault protection mechanisms safeguard the device and the LEDs from potential damage.
  • Small Footprint: The ADP8870ACBZ-R7 comes in a compact WLCSP (Wafer Level Chip Scale Package), making it suitable for space-constrained applications.

Applications:

  • Smartphone and Tablet Backlighting
  • Laptop and Notebook Computers
  • GPS and Portable Navigation Devices
  • Portable Media Players
  • Other Handheld Devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP8870ACBZ-R7 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. Users can trust the ADP8870ACBZ-R7 for consistent performance and longevity in their backlighting solutions.

With its advanced features and compact design, the ADP8870ACBZ-R7 from Analog Devices Inc. is a versatile and efficient solution for driving LED backlights in a variety of portable electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 904 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess