EN
  • EN
  • DE

ADR3425ARJZ-R7

Part No ADR3425ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 42μVrms
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009196-ADR3425ARJZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADR3425
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR3425ARJZ-R7 CAD Model

Description

The ADR3425ARJZ-R7 is a precision voltage reference component from the renowned manufacturer Analog Devices Inc., which is known for its high-quality and reliable electronic components. This voltage reference IC is designed to offer a stable and precise reference voltage that is essential for various applications in the field of electronics.

Key Features

  • Output Voltage: The ADR3425ARJZ-R7 provides a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a precise reference voltage.
  • Package Type: It is available in a compact SOT-23-6 package, which is suitable for space-constrained applications.
  • Low Temperature Coefficient: This device boasts an excellent temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature, which makes it reliable for precision applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it versatile for use in various environments.
  • High Accuracy: The ADR3425ARJZ-R7 is characterized by its high accuracy, which is critical for maintaining the integrity of the overall system it is used in.
  • Long-Term Stability: The component is designed to provide long-term stability, thereby reducing the need for recalibration and maintenance.
  • Low Noise: It exhibits low noise performance, which is crucial for sensitive electronics where noise can significantly affect the performance.

Applications

The ADR3425ARJZ-R7 is suitable for a variety of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Instrumentation
  • Portable and battery-powered equipment
  • Industrial control systems

Conclusion

With its precision, stability, and low noise characteristics, the ADR3425ARJZ-R7 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference source. Its small form factor and robust performance make it an invaluable component in the development of high-precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4514 $51.4794
50+ $2.0114 $100.5700
77+ $1.9486 $150.0422
107+ $1.8857 $201.7699
138+ $1.8229 $251.5602
184+ $1.6343 $300.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,190 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess