EN
  • EN
  • DE

ADP5091ACPZ-2-R7

Part No ADP5091ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Charger IC Multi-Chemistry 24-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADP5091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5091ACPZ-2-R7CT, ADP5091ACPZ-2-R7-ND, ADP5091ACPZ-2, ADP5091ACPZ-2-R7DKR, ADP5091ACPZ-2-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860337-ADP5091ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP5091ACPZ-2-R7 CAD Model

Description

Analog Devices Inc. ADP5091ACPZ-2-R7 Energy Harvesting Power Management Unit

The ADP5091ACPZ-2-R7 from Analog Devices Inc. is a sophisticated energy harvesting power management unit designed to efficiently convert harvested energy from photovoltaic cells or thermoelectric generators into a stable power supply. This innovative component is an essential solution for powering small, low-power devices where conventional battery usage is impractical or undesirable, such as in remote sensors and wearable technology.

Encased in a compact LFCSP-20 package, the ADP5091ACPZ-2-R7 incorporates a boost regulator that operates at a cold start voltage as low as 380 mV and can continue to harvest energy at input voltages as low as 80 mV. This ensures that even under low-light conditions or with minimal thermal gradients, the device can still effectively gather and store energy.

One of the standout features of the ADP5091ACPZ-2-R7 is its Maximum Power Point Tracking (MPPT) capability, which maximizes the energy extraction from the connected harvesting source. The MPPT function can be programmed to operate at fixed voltage levels or can adaptively track the optimal operating point of the energy source, ensuring maximum efficiency in a variety of conditions.

The device also includes a programmable input voltage regulation loop that prevents the collapse of the energy source during energy extraction. This is particularly important for maintaining the integrity and longevity of the harvesting source. Additionally, the integrated power path management prioritizes the charging of an attached storage element, such as a rechargeable battery or a supercapacitor, ensuring that the stored energy is available for use when the harvested energy is insufficient.

The ADP5091ACPZ-2-R7 also features an ultra-low quiescent current, making it ideal for battery life extension in energy-harvesting applications. Its autonomous battery charging control requires no external microcontroller, simplifying design and reducing system complexity.

Overall, the ADP5091ACPZ-2-R7 from Analog Devices Inc. is a versatile and efficient energy harvesting power management solution that enables designers to create self-sustaining, eco-friendly products with extended operational lifetimes, reducing the need for battery replacements and maintenance.

You May Also Be Interested in

Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1539 $51.5390
24+ $4.2288 $101.4912
37+ $4.0967 $151.5779
51+ $3.9645 $202.1895
66+ $3.8324 $252.9384
88+ $3.4359 $302.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,735 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess