EN
  • EN
  • DE

R1116N251D-TR-F

Part No R1116N251D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286980-R1116N251D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1116N251D-TR-F CAD Model

Description

The R1116N251D-TR-F is a voltage regulator manufactured by Ricoh. This is likely an LDO (Low Dropout) regulator providing a fixed 2.5V output voltage. The 'N' likely denotes a specific series characteristic. The 'TR' suffix denotes tape and reel packaging for automated assembly, while '-F' signifies lead-free construction complying with RoHS standards. As part of the R1116 series, it is likely to have low supply current and high ripple rejection.

Applications

  • Power supply for low-power microcontrollers: Offers a stable 2.5V voltage for microcontrollers used in IoT devices.
  • Voltage regulation for wireless modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Battery-powered portable devices: Commonly used in smartphones, tablets, and other portable devices requiring efficient power management.
  • Powering sensors in industrial and consumer applications: Supplies a stable voltage to various types of sensors.
  • Use in wearable technology: Can be found in smartwatches, fitness trackers, and other wearable devices.

Features

  • Fixed Output Voltage: Provides a stable and fixed 2.5V output voltage.
  • Low Dropout Voltage: Enables efficient voltage regulation even when the input voltage is close to the desired output voltage.
  • Low Supply Current: Minimizes power consumption, thus extending battery life in portable devices.
  • Overcurrent Protection: Protects both the regulator and downstream components from damage caused by excessive current flow.
  • Compact Package: Small package size optimized for space-constrained designs.
  • High Ripple Rejection: Effectively filters noise and ripple from the input voltage, resulting in a cleaner output.
  • Lead-Free: Manufactured with lead-free materials, compliant with RoHS standards.

Benefits

  • Stable Voltage Supply: Delivers a constant and reliable 2.5V output voltage, ensuring proper functionality of connected components.
  • Extended Battery Life: Reduced power consumption extends operating time in battery-powered devices.
  • Overcurrent Protection: Prevents damage from overcurrent conditions, enhancing system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Space-Saving Solution: Compact package enables the creation of smaller and more portable electronic devices.
  • Environmentally Compliant: Lead-free construction aligns with environmental regulations.

The R1116N251D-TR-F is a highly efficient and reliable LDO voltage regulator suitable for a wide range of battery-powered applications. Its combination of low power consumption, robust protection features, and compact size make it a preferred choice for modern electronic designs where efficiency and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1418 $57.9852
34+ $3.3980 $115.5320
53+ $3.2918 $174.4654
73+ $3.1855 $232.5415
94+ $3.0804 $289.5576
126+ $2.7616 $347.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess