EN
  • EN
  • DE
  • IT

ADR3430ARJZ-R2

Part No ADR3430ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 45μVrms
Voltage - Input 3.2 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 129716-ADR3430ARJZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR3430ARJZ-R2 CAD Model

Description

The ADR3430ARJZ-R2 from Analog Devices Inc. is a high precision, low power, series voltage reference. This component operates in the 3.0 V output voltage range and is available in a compact SOT-23 package, making it ideal for space-constrained applications. It is specifically designed to provide a stable and accurate reference voltage for precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry.

Key Features

  • Output Voltage: Precisely 3.0 V with high accuracy.
  • Temperature Coefficient: Features a low temperature coefficient, contributing to its stability over a wide temperature range.
  • Package Type: Supplied in a small SOT-23 package that is suitable for automated assembly processes and saves board space.
  • Supply Voltage: Operates from a low 3.1 V to a high 12 V input supply, offering flexibility in various power supply designs.
  • Low Dropout Voltage: The device functions with a minimal difference between the input and output voltage, enhancing its efficiency.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring consistent performance despite changes in load.

Applications

The ADR3430ARJZ-R2 is suitable for a broad range of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR3430ARJZ-R2 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical applications. With its robust design and stable output, this voltage reference is an excellent choice for designers looking for a dependable component that maintains precision over various conditions.

For detailed specifications, technical documents, and potential applications, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.7080
Analog Devices Inc.
IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670
Analog Devices Inc.
IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.33% 8SOIC
Lowest to $13.7611
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.1235 $57.3345
57+ $1.9891 $113.3787
88+ $1.9219 $169.1272
126+ $1.7875 $225.2250
163+ $1.7203 $280.4089
204+ $1.6531 $337.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,910 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess