Product Overview: ADR392ART-REEL7
The ADR392ART-REEL7 is a precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of ADR39x series, which are known for their high accuracy and stability over time and temperature. The ADR392ART-REEL7 is an essential building block in precision data conversion systems and is suitable for a wide range of applications including medical devices, industrial controls, and precision instrumentation.
Key Features
- Precision Voltage: The ADR392 offers a precise 2.048V output, which is ideal for applications requiring a stable reference voltage.
- Low Temperature Coefficient: With a low temperature coefficient of 8ppm/°C max, the device maintains its accuracy over a wide temperature range.
- Long-Term Stability: Exhibits excellent long-term stability, ensuring reliable performance over the lifespan of the product.
- Low Noise: The ADR392 series features low noise operations, making it suitable for high precision and sensitive applications.
- Small Package: Available in a compact SOT-23 package, the ADR392ART-REEL7 is designed for space-constrained applications.
Applications
- Data Conversion
- Portable Instrumentation
- Medical Devices
- Battery-Powered Devices
- Industrial Process Control Systems
Product Specifications
The ADR392ART-REEL7 operates with a supply voltage from 2.8V to 5.5V and typically consumes a low quiescent current of 120 μA. The device is characterized for the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments. Additionally, the ADR392ART-REEL7 comes in a 7-inch reel packaging, facilitating its integration into automated manufacturing processes.
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The ADR392ART-REEL7 is rigorously tested to ensure it meets the stringent requirements for precision and reliability. Customers can trust in the consistent performance and durability of this voltage reference, backed by Analog Devices Inc.'s reputation in the industry.