EN
  • EN
  • DE

ADR421BR

Part No ADR421BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET Voltage References | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Parts Input Voltage (V) 4.5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR421
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141484-ADR421BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR421BR CAD Model

Description

ADR421BR Voltage Reference from Analog Devices Inc.

The ADR421BR is a high-performance, precision voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This robust component is part of the ADR42x series, which is known for providing a stable and precise reference voltage over a wide range of operating conditions.

With an output voltage of 2.5V, the ADR421BR offers an impressive temperature coefficient of only 3 ppm/°C across the full industrial temperature range (-40°C to +125°C). This ensures that the voltage reference remains highly consistent and reliable, even under varying environmental conditions. The ADR421BR is thus an ideal choice for precision data converters and analog circuits, where a stable reference voltage is crucial for maintaining accuracy.

The ADR421BR features a low dropout voltage, typically 300 mV, which allows it to maintain performance even with minimal headroom above the output voltage. Additionally, the device boasts a low output noise of 1.75 µVp-p/V, which makes it suitable for noise-sensitive applications such as medical instrumentation and high-end audio equipment.

One of the key advantages of the ADR421BR is its low long-term output voltage hysteresis of 60 ppm typical, which contributes to its reliability and long-term stability. The device also offers a high output current capability, with a sink and source current of ±10 mA, making it versatile for various load conditions.

For ease of use, the ADR421BR comes in an 8-lead SOIC package, which is widely accepted and easy to integrate into a multitude of circuit designs. The device is also fully specified for operation at 5V, which is compatible with many standard power supplies and systems.

In summary, the ADR421BR from Analog Devices Inc. is a high-quality, precision voltage reference that offers excellent temperature stability, low noise, and high current capability, making it an ideal choice for demanding applications where a stable reference voltage is critical.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0617 $54.3702
12+ $8.4882 $101.8584
19+ $8.2015 $155.8285
27+ $7.6279 $205.9533
35+ $7.3412 $256.9420
43+ $7.0544 $303.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess