EN
  • EN
  • DE

ADR439BRZ-REEL7

Part No ADR439BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 30mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 7.5μVp-p
Voltage - Input 6.5 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141524-ADR439BRZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR439
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR439BRZ-REEL7 CAD Model

Description

Product Overview: ADR439BRZ-REEL7 from Analog Devices Inc.

The ADR439BRZ-REEL7 is a high-precision, low-noise voltage reference from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product comes in a convenient reel packaging, making it ideal for automated manufacturing processes. It is part of the ADR43x series, which is known for its stability and accuracy in critical applications.

Key Features

  • Output Voltage: The ADR439BRZ-REEL7 provides a fixed output voltage of 4.096V, which is a common reference voltage used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision: It offers high accuracy with an initial output voltage error of just ±0.1%.
  • Low Noise: This voltage reference features an exceptionally low noise performance of 7 µVp-p (0.1 Hz to 10 Hz), making it suitable for high-resolution data converters and precision applications.
  • Temperature Coefficient: The device has a low temperature coefficient of 3 ppm/°C (typical), ensuring consistent performance over a wide temperature range.
  • Long-Term Stability: It demonstrates excellent long-term stability of 50 ppm/√kHr (typical), which is critical for maintaining accuracy over time.
  • Package: The ADR439 is offered in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.
  • Supply Range: It operates from a supply voltage range of 5 V to 18 V, providing flexibility in various system designs.
  • Wide Operating Temperature Range: This voltage reference can operate over an industrial temperature range of -40°C to +125°C.

Applications

The ADR439BRZ-REEL7 is designed for use in high-performance applications where precision and stability are paramount. It is commonly used in:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive systems
  • Battery-powered devices

The combination of low noise, high accuracy, and long-term stability makes the ADR439BRZ-REEL7 an excellent choice for engineers and designers who require a reliable voltage reference for their critical applications. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, making it a trusted component in the electronics industry.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3939 $59.3329
27+ $4.4248 $119.4696
41+ $4.2874 $175.7834
56+ $4.1488 $232.3328
73+ $4.0102 $292.7446
97+ $3.5955 $348.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess