EN
  • EN
  • DE

ADR5041BRTZ-R2

Part No ADR5041BRTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3
Manufacturer Analog Devices Inc.
Series ADR504
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ADR5041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR5041BRTZ-R2-ND, ADR5041BRTZ-R2CT, ADR5041BRTZR2, ADR5041BRTZ-R2DKR, ADR5041BRTZ-R2TR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910779-ADR5041BRTZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR5041BRTZ-R2 CAD Model

Description

The ADR5041BRTZ-R2 is a high-precision voltage reference component from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is a part of Analog Devices' ADR504x series of voltage references, which are known for their high accuracy and stability over time and temperature variations.

Key Features

  • Output Voltage: The ADR5041BRTZ-R2 provides a fixed output voltage of 4.096 V, which is ideal for precision analog-to-digital conversions in a wide range of applications.
  • High Accuracy: This voltage reference features an initial accuracy of ±0.1% (max), ensuring precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 8 ppm/°C, which guarantees stable performance across varying temperatures.
  • Low Noise: With a low noise specification of 8 µV p-p/V, the ADR5041BRTZ-R2 provides a clean reference signal, which is crucial for high-resolution measurement systems.
  • Wide Operating Range: It operates across a broad supply voltage range from 4.5 V to 18 V, accommodating various system design requirements.
  • Long-Term Stability: The product offers superior long-term stability, ensuring consistent performance over the lifespan of the application.
  • Package: The ADR5041BRTZ-R2 is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR5041BRTZ-R2 voltage reference is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Reliability and Quality

Analog Devices Inc. is dedicated to providing products that meet the highest standards of quality and reliability. The ADR5041BRTZ-R2 voltage reference is built to offer consistent performance, backed by extensive testing and rigorous quality control processes. For engineers and designers seeking a reliable voltage reference that combines precision, stability, and flexibility, the ADR5041BRTZ-R2 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,140 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess