EN
  • EN
  • DE

ADR5044BKSZ-REEL7

Part No ADR5044BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 5.4μVrms
Noise - 10Hz to 10kHz 240μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 116391-ADR5044BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5044BKSZ-REEL7 CAD Model

Description

Product Overview: ADR5044BKSZ-REEL7

The ADR5044BKSZ-REEL7 is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc. This product is specifically designed to offer a stable and accurate reference voltage for various applications in the field of electronics, ranging from data converters to portable instrumentation and battery-powered devices.

Key Features

  • Output Voltage: The ADR5044BKSZ-REEL7 provides a precise output voltage of 4.096V, which is ideal for ADCs and DACs requiring a 4V reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, typically 8ppm/°C, which guarantees a stable output across a wide temperature range.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.5V to 18V, making it versatile for use in different circuit configurations.
  • Low Dropout Voltage: The ADR5044BKSZ-REEL7 features a low dropout voltage, enhancing its efficiency in battery-powered applications.
  • Extended Temperature Range: This component is operational over an industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Packaging: Supplied in a compact SC70 package, the ADR5044BKSZ-REEL7 is provided on a 7-inch reel, facilitating automated assembly processes.

Applications

The ADR5044BKSZ-REEL7 is a versatile component that can be integrated into a wide array of electronic systems. Its precision and stability make it an excellent choice for:

  • Data Conversion Systems
  • Portable and Battery-Powered Equipment
  • High-End Audio Equipment
  • Precision Instrumentation
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR5044BKSZ-REEL7 is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Users can trust in the reliability and performance of this voltage reference for their critical applications.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9258 $60.1770
155+ $0.7598 $117.7690
240+ $0.7360 $176.6400
325+ $0.7123 $231.4975
420+ $0.6885 $289.1700
565+ $0.6172 $348.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess