EN
  • EN
  • DE

ADR5045BKSZ-REEL7

Part No ADR5045BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 6.6μVrms
Noise - 10Hz to 10kHz 280μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 115768-ADR5045BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5045BKSZ-REEL7 CAD Model

Description

Product Overview: ADR5045BKSZ-REEL7 from Analog Devices Inc.

The ADR5045BKSZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of Analog Devices' renowned series of voltage references that offer a stable and accurate reference voltage for various applications in the electronics field. The ADR5045BKSZ-REEL7 is designed to ensure reliability and consistency, making it an essential building block in precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR5045BKSZ-REEL7 provides a fixed output voltage, which is crucial for maintaining the accuracy of analog-to-digital and digital-to-analog conversion processes.
  • High Accuracy: This product features a low initial error, contributing to its high accuracy, and making it suitable for critical applications where precision is paramount.
  • Low Temperature Coefficient: With a low temperature coefficient, the ADR5045BKSZ-REEL7 ensures a stable output voltage over a wide temperature range, which enhances the performance of the end application in varying environmental conditions.
  • Long-Term Stability: The long-term stability of this voltage reference minimizes drift over time, thus ensuring consistent performance throughout the lifespan of the product.
  • Wide Operating Range: The ADR5045BKSZ-REEL7 operates across a broad range of supply voltages, offering designers flexibility in system power design.
  • Package Type: This component is available in a compact package, making it suitable for space-constrained applications.

Applications

The ADR5045BKSZ-REEL7 is versatile and can be used in various applications, such as:

  • Precision data systems
  • Battery-powered equipment
  • Industrial control systems
  • Portable medical devices
  • Automotive electronics

With its precision and stability, the ADR5045BKSZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Its robustness and reliability make it a valuable component in any application requiring a precise voltage reference.

Ordering Information

The ADR5045BKSZ-REEL7 is supplied in tape and reel packaging, denoted by the "REEL7" suffix, which facilitates automated pick-and-place assembly processes for high-volume production environments.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6412 $57.4420
75+ $1.3466 $100.9950
115+ $1.3045 $150.0175
160+ $1.2624 $201.9840
205+ $1.2204 $250.1820
275+ $1.0941 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess