EN
  • EN
  • DE

ADR530BRT-R2

Part No ADR530BRT-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC 3V SOT-23-3  /  Voltage Reference IC V SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR530BRT-R2TR,ADR530BRT-R2CT,2156-ADR530BRT-R2,ANAANAADR530BRT-R2,ADR530BRT-R2-ND
Standard Package 250
Win Source Part Number 1191012-ADR530BRT-R2
Ultra Librarian 3D Model Ultra Librarian ADR530BRT-R2 CAD Model

Description

Introducing Analog Devices' ADR530BRT-R2

The ADR530BRT-R2 is a state-of-the-art voltage reference chip from the reputable manufacturer, Analog Devices Inc. This precision device is designed to offer a stable and accurate reference voltage for various applications in the field of electronics, such as data conversion, power supply control, and instrumentation.

Key Features

  • High Accuracy: The ADR530BRT-R2 boasts an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With its exceptional temperature stability, this component delivers consistent performance over a wide range of operating conditions.
  • Wide Operating Range: Suitable for various applications, the ADR530BRT-R2 can function effectively across a broad spectrum of supply voltages.
  • Excellent Long-Term Stability: The device's design ensures that its performance remains reliable over time, minimizing the need for recalibration and maintenance.
  • Compact Package: Available in a small outline, the ADR530BRT-R2 is ideal for space-constrained applications without compromising on performance.

Applications

With its precision and reliability, the ADR530BRT-R2 is perfectly suited for:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial and laboratory instrumentation
  • Analog-to-digital and digital-to-analog converters
  • Automotive electronics and control systems

Technical Specifications

The ADR530BRT-R2 offers a range of technical specifications that make it a top choice for professionals seeking high-quality voltage reference solutions:

  • Output Voltage: Specified at a precise value for reference applications
  • Temperature Range: Capable of operating in diverse environmental conditions
  • Package Type: Provided in a robust and convenient package for easy integration
  • RoHS Compliance: Meets the latest environmental standards for electronic components

For those looking to enhance the accuracy and stability of their electronic systems, the ADR530BRT-R2 from Analog Devices Inc. is an excellent choice. Its combination of precision, versatility, and reliability makes it a valuable addition to any sophisticated electronic application.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess