EN
  • EN
  • DE

ADRF6518ACPZ-R7

Part No ADRF6518ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC AMP VGA 300MHZ DUAL 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Programmable Filter, VGA
Frequency 0Hz to 1.1GHz
RF Type General Purpose
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 077740-ADRF6518ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6518ACPZ-R7 CAD Model

Description

Product Overview: ADRF6518ACPZ-R7 by Analog Devices Inc.

The ADRF6518ACPZ-R7 is a state-of-the-art variable gain amplifier (VGA) with a dual channel architecture, designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers an exceptional combination of performance and versatility, making it a perfect fit for a wide range of applications, including wireless infrastructure, radio frequency (RF) instrumentation, and broadband communication systems.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, ensuring flexibility across various signal bandwidths.
  • Dual VGA Channels: It features dual independent voltage-controlled VGA channels, providing simultaneous signal processing capabilities.
  • Integrated Filters: Built-in programmable low-pass and high-pass filters allow for customizable signal conditioning.
  • High Linearity: The ADRF6518ACPZ-R7 offers excellent linearity, ensuring signal integrity even at high gain settings.
  • Low Noise Figure: With its low noise characteristics, it provides a clean amplification, crucial for high-performance applications.
  • Adjustable Gain: Gain can be precisely adjusted, which is essential for optimizing system performance.
  • Compact Packaging: Housed in a compact LFCSP (lead frame chip scale package), it saves valuable board space and is suitable for space-constrained designs.

Applications:

This VGA is engineered to support a variety of applications, including:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • RF instrumentation and test equipment
  • Broadband communication systems
  • IF and baseband gain control circuits

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADRF6518ACPZ-R7 is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With robust construction and tested performance, this product is built to deliver consistent operation and long-term durability.

Ordering Information:

The ADRF6518ACPZ-R7 is available for order, with the R7 suffix indicating the packaging type. For detailed specifications, sample requests, or volume pricing, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.1941 $161.1941
2+ $155.8209 $311.6418
3+ $139.7015 $419.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess