EN
  • EN
  • DE

ADRF6601ACPZ-R7

Part No ADRF6601ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 300MHZ-2.5GHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 300MHz to 2.5GHz
Number of Mixers 1
Gain 6.7dB
Noise Figure 14.8dB
Secondary Attributes Integrated PLL and VCO
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 009225-ADRF6601ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6601ACPZ-R7 CAD Model

Description

The ADRF6601ACPZ-R7 from Analog Devices Inc. is a highly integrated, advanced RF mixer with an on-board voltage-controlled oscillator (VCO) and a phase-locked loop (PLL). This cutting-edge device is designed to provide a comprehensive solution for frequency conversion in RF and IF applications, such as wireless infrastructure, satellite communications, and broadband systems.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, accommodating various applications with its RF and LO frequency from 1200 MHz to 1400 MHz.
  • High Integration: The ADRF6601ACPZ-R7 combines a passive mixer, a VCO, a PLL synthesizer, and a pair of programmable gain amplifiers, all within a compact 32-lead LFCSP package (5 mm × 5 mm).
  • Low Noise Figure: With a low noise figure, this device ensures excellent signal integrity, which is critical for high-performance communication systems.
  • Programmable Output Power: The integrated VGAs allow for programmable output power, providing flexibility to match the requirements of various systems.

Performance and Quality

The ADRF6601ACPZ-R7 is built with Analog Devices' commitment to performance and quality. It delivers superior linearity and isolation, which minimizes signal distortion and crosstalk. The device is optimized for thermal performance, ensuring stability and reliability across different operating conditions.

Applications

The versatility of the ADRF6601ACPZ-R7 makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Satellite communications (downconverters, modems)
  • Broadband wireless systems (point-to-point backhaul)
  • Test and measurement equipment

Ordering Information

The product is available in a RoHS-compliant package and is designated with the "-R7" suffix, indicating it is offered in a 7" reel. For detailed specifications, application support, and ordering information, customers can visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9656 $62.8968
7+ $17.2026 $120.4182
11+ $16.6655 $183.3205
15+ $16.1273 $241.9095
19+ $15.5902 $296.2138
25+ $13.9778 $349.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess