EN
  • EN
  • DE

ADRF6720ACPZ-R7

Part No ADRF6720ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 40WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Modulator IC 40-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Package 40-WFQFN Exposed Pad, CSP
Family Name ADRF6720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADRF6720ACPZ-R7CT, ADRF6720ACPZ-R7DKR, ADRF6720, ADRF6720ACPZ-R7TR
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860393-ADRF6720ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6720ACPZ-R7 CAD Model

Description

ADRF6720ACPZ-R7: High-Performance Quadrature Modulator

The ADRF6720ACPZ-R7 is a cutting-edge quadrature modulator developed by Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This high-performance component is an ideal choice for applications in wireless infrastructure, satellite communications, and broadband data delivery networks, owing to its exceptional signal quality and integration features.

Key Features

  • Frequency Range: The ADRF6720ACPZ-R7 operates over a broad frequency range, making it versatile for various modulation schemes.
  • High Linearity: It offers excellent linearity, which is critical for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: The low phase noise performance of this modulator ensures a clean signal, which is essential for high-quality data transmission.
  • Integration: This component integrates a voltage-controlled oscillator (VCO) and a fractional-N PLL synthesizer, simplifying design and reducing the need for external components.
  • Programmable: With a serial port interface (SPI), the ADRF6720ACPZ-R7 allows for easy programming and control, enabling flexible adaptation to specific system requirements.

Product Specifications

The ADRF6720ACPZ-R7 is offered in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that measures just 7mm x 7mm. Its operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions. This modulator requires a single 5V supply, simplifying power management in system designs.

Applications

Due to its robust feature set, the ADRF6720ACPZ-R7 is suitable for a wide array of applications, including:

  • Wireless Infrastructure (e.g., cellular base stations, repeaters)
  • Broadband Wireless Access Systems
  • Satellite Communication Equipment
  • Test and Measurement Instruments

Overall, the ADRF6720ACPZ-R7 from Analog Devices Inc. represents a state-of-the-art solution for RF modulation, delivering high performance, reliability, and ease of use for system designers seeking to optimize their communication systems.

You May Also Be Interested in

RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess