EN
  • EN
  • DE
  • IT

ADRF6755ACPZ

Part No ADRF6755ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD I/Q FRACN PLL/VCO 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
RF Frequency 100MHz to 2.4GHz
P1dB 9dBm
Noise Floor -160.5dBm/Hz
Output Power -1.7dBm
Operating Supply Current 380mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 100MHz
Dimension 56-VFQFN Exposed Pad, CSP
Win Source Part Number 085264-ADRF6755ACPZ
Family Name ADRF6755
Introduction Date March 30, 2012
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADRF6755ACPZ CAD Model

Description

The ADRF6755ACPZ is a state-of-the-art integrated IQ modulator with a fractional-N PLL (Phase Locked Loop) synthesizer and voltage-controlled oscillator (VCO) from Analog Devices Inc. This high-performance component is designed for advanced RF (Radio Frequency) applications, delivering exceptional signal quality and integration for communication and instrumentation systems.

Key Features

  • High Integration: The ADRF6755ACPZ combines an IQ modulator and a PLL synthesizer with VCO, reducing the need for multiple discrete components and simplifying design.
  • Wide Frequency Range: The device supports a broad frequency range, making it suitable for a variety of RF applications, including wireless infrastructure, broadband, and satellite communication systems.
  • Excellent Performance: It offers high linearity and low noise performance, ensuring clean and stable signal transmission.
  • Programmable: With a 3-wire serial interface, the ADRF6755ACPZ allows for easy programmability and control over the modulation and synthesizer parameters.
  • Compact Package: Enclosed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), it requires minimal board space and is ideal for space-constrained applications.

Applications

The ADRF6755ACPZ is well-suited for a range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless access
  • Point-to-point communication systems
  • Satellite modems
  • Test equipment and instrumentation

Technical Specifications

Parameter Value Supply Voltage 4.75V to 5.25V Operating Temperature -40°C to +85°C Output Frequency Range 400 MHz to 2800 MHz Package 32-lead LFCSP

With its robust feature set and flexibility, the ADRF6755ACPZ is an excellent choice for designers looking to achieve high performance in their RF designs while minimizing design complexity and time-to-market.

You May Also Be Interested in

L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $80.2941
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.5672
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $7.5301
Freescale Semiconductor - NXP
PAL MODULATOR ONLY / RF Modulator IC
Lowest to $8.5132
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.3236
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $27.7034

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2716 $58.5432
5+ $27.4191 $137.0955
7+ $26.4927 $185.4489
10+ $24.6400 $246.4000
12+ $23.7138 $284.5656
15+ $22.7874 $341.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess