EN
  • EN
  • DE
  • IT

ADSP-1012AJN

Part No ADSP-1012AJN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 12 X 12 CMOS MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Package / Case 64-DIP
Supplier Device Package 64-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 860483-ADSP-1012AJN
Ultra Librarian 3D Model Ultra Librarian ADSP-1012AJN CAD Model

Description

The ADSP-1012AJN is a high-performance digital signal processor (DSP) from Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADSP family, which is known for its robust architecture designed to handle complex algorithms and processing tasks with efficiency and speed.

Key Features:

  • Advanced Processing Capabilities: The ADSP-1012AJN is equipped with a powerful core that allows it to perform high-speed arithmetic operations, making it ideal for applications that require intensive computation, such as audio and video processing, telecommunications, and control systems.
  • High Integration: This DSP integrates multiple functions onto a single chip, which can help reduce the overall system cost and footprint. It often includes peripherals such as timers, serial ports, and other interfaces that are necessary for a complete system design.
  • Flexible Memory Options: With support for various memory configurations, the ADSP-1012AJN is designed to be adaptable to different system requirements, ensuring that designers can optimize their applications for both performance and cost.
  • Energy Efficiency: Analog Devices Inc. has designed the ADSP-1012AJN with power efficiency in mind, making it suitable for portable and battery-powered applications where power consumption is a critical consideration.
  • Durability and Reliability: Built to meet the high-quality standards of Analog Devices, the ADSP-1012AJN is a reliable choice for demanding environments and applications where consistent performance is essential.

Applications:

The ADSP-1012AJN is versatile and can be used in a variety of applications, including:

  • Audio and Video Processing
  • Telecommunications
  • Industrial Control Systems
  • Instrumentation
  • Automotive Systems

With its combination of performance, integration, and efficiency, the ADSP-1012AJN from Analog Devices Inc. is an excellent choice for designers looking to leverage a DSP that can meet the challenges of modern signal processing demands.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7697 $75.5394
4+ $30.9905 $123.9620
6+ $30.0221 $180.1326
8+ $29.0537 $232.4296
11+ $28.0852 $308.9372
14+ $25.1798 $352.5172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess